TelephoneStuff.com Valcom Talkback Metal Wall Speaker V-1071

Description
The Talkback Metal Wall Speaker is an 8” interior talkback speaker for use with Valcom “Handsfree” talkback page control units. Talkback Speaker Features: - Sleek, modern design - 8" speaker - Gray w/ black cloth grille - Paintable metal housing - Easy Installation - Screw terminal connection - Utilizes Standard CAT 3/5/6 Cable - Excellent voice and music reproduction - Dimensions: 10.13" H x 12.31" W x 4.63" D (25.73 cm x 31.27 cm x 11.75 cm)
Description
The Talkback Metal Wall Speaker is an 8” interior talkback speaker for use with Valcom “Handsfree” talkback page control units. Talkback Speaker Features: - Sleek, modern design - 8" speaker - Gray w/ black cloth grille - Paintable metal housing - Easy Installation - Screw terminal connection - Utilizes Standard CAT 3/5/6 Cable - Excellent voice and music reproduction - Dimensions: 10.13" H x 12.31" W x 4.63" D (25.73 cm x 31.27 cm x 11.75 cm)

Suppliers

Company
Product
Description
Supplier Links
Valcom Talkback Metal Wall Speaker - V-1071 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Talkback Metal Wall Speaker
V-1071
Valcom Talkback Metal Wall Speaker V-1071
The Talkback Metal Wall Speaker is an 8” interior talkback speaker for use with Valcom “Handsfree” talkback page control units. Talkback Speaker Features: - Sleek, modern design - 8" speaker - Gray w/ black cloth grille - Paintable metal housing - Easy Installation - Screw terminal connection - Utilizes Standard CAT 3/5/6 Cable - Excellent voice and music reproduction - Dimensions: 10.13" H x 12.31" W x 4.63" D (25.73 cm x 31.27 cm x 11.75 cm)

The Talkback Metal Wall Speaker is an 8” interior talkback speaker for use with Valcom “Handsfree” talkback page control units.
Talkback Speaker Features:
- Sleek, modern design
- 8" speaker
- Gray w/ black cloth grille
- Paintable metal housing
- Easy Installation
- Screw terminal connection
- Utilizes Standard CAT 3/5/6 Cable
- Excellent voice and music reproduction
- Dimensions: 10.13" H x 12.31" W x 4.63" D
(25.73 cm x 31.27 cm x 11.75 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1071
Product Name Valcom Talkback Metal Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers