TelephoneStuff.com Valcom Talkback Square Grille Speakers V-CTSQPK

Description
Valcom Talkback Square Grille Speakers are excellent voice and music reproduction in a sturdy steel grille. Features: - 8" Speaker - 4 Volume levels - Screw connection - Wide sound dispersion - Sturdy steel grille - Weight: 3.75 lbs (1.89 kg) - Dimensions: 11.5" H x 11.5" W x 3.0 D (29.21 cm x 29.21 cm x 7.62 cm)
Description
Valcom Talkback Square Grille Speakers are excellent voice and music reproduction in a sturdy steel grille. Features: - 8" Speaker - 4 Volume levels - Screw connection - Wide sound dispersion - Sturdy steel grille - Weight: 3.75 lbs (1.89 kg) - Dimensions: 11.5" H x 11.5" W x 3.0 D (29.21 cm x 29.21 cm x 7.62 cm)

Suppliers

Company
Product
Description
Supplier Links
Valcom Talkback Square Grille Speakers - V-CTSQPK - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Talkback Square Grille Speakers
V-CTSQPK
Valcom Talkback Square Grille Speakers V-CTSQPK
Valcom Talkback Square Grille Speakers are excellent voice and music reproduction in a sturdy steel grille. Features: - 8" Speaker - 4 Volume levels - Screw connection - Wide sound dispersion - Sturdy steel grille - Weight: 3.75 lbs (1.89 kg) - Dimensions: 11.5" H x 11.5" W x 3.0 D (29.21 cm x 29.21 cm x 7.62 cm)

Valcom Talkback Square Grille Speakers are excellent voice and music reproduction in a sturdy steel grille.
Features:
- 8" Speaker
- 4 Volume levels
- Screw connection
- Wide sound dispersion
- Sturdy steel grille
- Weight: 3.75 lbs (1.89 kg)
- Dimensions: 11.5" H x 11.5" W x 3.0 D (29.21 cm
x 29.21 cm x 7.62 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-CTSQPK
Product Name Valcom Talkback Square Grille Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CS18-02P95-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details