TelephoneStuff.com Bogen Aluminum Speaker Grille PG8A

Description
Aluminum Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in satin aluminum finish - Protects and conceals 8" speakers - Constructed of aluminum
Description
Aluminum Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in satin aluminum finish - Protects and conceals 8" speakers - Constructed of aluminum

Suppliers

Company
Product
Description
Supplier Links
Bogen Aluminum Speaker Grille - PG8A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Aluminum Speaker Grille
PG8A
Bogen Aluminum Speaker Grille PG8A
Aluminum Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in satin aluminum finish - Protects and conceals 8" speakers - Constructed of aluminum

Aluminum Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille.
Features:
- Available in satin aluminum finish
- Protects and conceals 8" speakers
- Constructed of aluminum

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number PG8A
Product Name Bogen Aluminum Speaker Grille
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details