TelephoneStuff.com Datasheets for Power or Line Conditioners
Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment.
Power or Line Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Audio/Video Home Theater UPS and Power Conditioner. Features: - RS232 interface provides programming control and interface for home automation systems or home theater personal computer - Superb noise filtration is... | |
| H Type AV Power Conditioner 120V provide premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 outlets - Surge protection - Noise filtering - Automatic voltage... | |
| J Type AV 1000VA Power Conditioner With Battery. Power Conditioner Features: - 12 outlets - Output Power Capacity and Maximum Configurable Power: 600 Watts / 1000VA - Audible alarm when... | |
| J Type AV 1500VA Power Conditioner with Battery. AV Power Conditioner Features: - 12 Outlets - Output Power Capacity and Maximum Configurable Power: 865 Watts / 1500VA - 18 minute... | |
| Power Conditioners for High Performance AV Systems provides premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 Outlets - Surge protection - Noise filtering - Automatic... | |
| Recommended by many manufactures because it will increase the life of your telephone system and decrease the chance of a power surge hitting your equipment. Wall mountable so that it... | |
| The Line-R 1250 provides high-performance power conditioning for multiple systems, minicomputers, phone systems, laser printers, industrial control equipment, and test equipment; automatically steps up low voltage and steps down high... | |
| The MAX 4400-20A has been specifically engineered to enhance the home theater experience by providing power distribution and protection for home entertainment equipment. As a direct response to installer's feedback,... | |
| The power conditioner has solid-state telephone line protection with built-in line splitter. It accepts add-on signal line modules to accommodate system expansion. The conditioner also features enhanced EMI/RFI noise filtration... |