TelephoneStuff.com GAI-Tronics 3 Conductor Cable for Speaker Connection to.. 60028-101

Description
3 Conductor Cable for Speaker Connection to Amplifier Enclosures. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
3 Conductor Cable for Speaker Connection to Amplifier Enclosures. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics 3 Conductor Cable for Speaker Connection to.. - 60028-101 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics 3 Conductor Cable for Speaker Connection to..
60028-101
GAI-Tronics 3 Conductor Cable for Speaker Connection to.. 60028-101
3 Conductor Cable for Speaker Connection to Amplifier Enclosures. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

3 Conductor Cable for Speaker Connection to Amplifier Enclosures.
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 60028-101
Product Name GAI-Tronics 3 Conductor Cable for Speaker Connection to..
Features Active
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR7777N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 107 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details
4 suppliers