TelephoneStuff.com Valcom Desktop Voice Coil Speaker V-5330-110

Description
Desktop Voice Coil Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce. Features: - Excellent private office intercom - Covers 250 square feet - Can be wall-mounted - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 1/4 Watt voice coil
Description
Desktop Voice Coil Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce. Features: - Excellent private office intercom - Covers 250 square feet - Can be wall-mounted - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 1/4 Watt voice coil

Suppliers

Company
Product
Description
Supplier Links
Valcom Desktop Voice Coil Speaker - V-5330-110 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Desktop Voice Coil Speaker
V-5330-110
Valcom Desktop Voice Coil Speaker V-5330-110
Desktop Voice Coil Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce. Features: - Excellent private office intercom - Covers 250 square feet - Can be wall-mounted - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus - 1/4 Watt voice coil

Desktop Voice Coil Speaker is a desk top or wall mount speaker for off-hook, handsfree voice announce.
Features:
- Excellent private office intercom
- Covers 250 square feet
- Can be wall-mounted
- Works with PagePac 6 and PagePac 6 Plus
- Talkback application with PagePac 6 Plus
- 1/4 Watt voice coil

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-110
Product Name Valcom Desktop Voice Coil Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details