TelephoneStuff.com Bogen 6oz Magnet Wall Baffle Speaker WBS8T725

Description
6 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.
Description
6 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 6oz Magnet Wall Baffle Speaker - WBS8T725 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 6oz Magnet Wall Baffle Speaker
WBS8T725
Bogen 6oz Magnet Wall Baffle Speaker WBS8T725
6 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.

6 oz. Magnet Wall Baffle Speaker is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front.
Features:
- 4-watt capacity
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts)
- Works with both 70V and 25V amplifier outputs
- Simulated walnut finish
- Pre-assembled for faster installation
- 8" cone speaker for excellent audio quality
- Easy wall-mount installation
- Mounting hardware included
- Built with 3/8" particle board reinforced at corners
- Frequency Response: 50 Hz-12 kHz
- Sensitivity (4 ft./1W): 95 dBspl
- Magnet Weight: 6 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WBS8T725
Product Name Bogen 6oz Magnet Wall Baffle Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102763 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Nominal Power 4 watts
Impedance 4 ohms
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR3520F08S7K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 2 watts
Maximum Power 2.5 watts
View Details
3 suppliers