TelephoneStuff.com Wheelock Wall and Ceiling Mount ET70 Series Speaker ET70-R

Description
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol
Description
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall and Ceiling Mount ET70 Series Speaker - ET70-R - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall and Ceiling Mount ET70 Series Speaker
ET70-R
Wheelock Wall and Ceiling Mount ET70 Series Speaker ET70-R
Series ET Speakers & Speaker Strobes provide high audio output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - High efficiency design for maximum output at minimum wattage across a frequency range of 400 to 4000 Hz - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin sync protocol

Series ET Speakers & Speaker Strobes provide high audio
output, clear audibility, field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts.
Features:
- High efficiency design for maximum output at minimum
wattage across a frequency range of 400 to 4000 Hz
- Synchronize with Wheelock’s SM, DSM Sync Modules or
PS-12/24-8CP and PS-12/24-8MP Power Supplies with builtin
sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ET70-R
Product Name Wheelock Wall and Ceiling Mount ET70 Series Speaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details