TelephoneStuff.com Viking Speaker Volume Control SV-5W

Description
Speaker Volume Control is a single speaker volume control designed to be mounted into a single gang rough-in box. Features: - Ideal for controlling the volume of ceiling mounted speakers - Comes with wire nuts for easy installation - Power Rating: 5 Watts
Description
Speaker Volume Control is a single speaker volume control designed to be mounted into a single gang rough-in box. Features: - Ideal for controlling the volume of ceiling mounted speakers - Comes with wire nuts for easy installation - Power Rating: 5 Watts

Suppliers

Company
Product
Description
Supplier Links
Viking Speaker Volume Control - SV-5W - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Speaker Volume Control
SV-5W
Viking Speaker Volume Control SV-5W
Speaker Volume Control is a single speaker volume control designed to be mounted into a single gang rough-in box. Features: - Ideal for controlling the volume of ceiling mounted speakers - Comes with wire nuts for easy installation - Power Rating: 5 Watts

Speaker Volume Control is a single speaker volume control designed to be mounted into a single gang rough-in box.
Features:
- Ideal for controlling the volume of ceiling mounted speakers
- Comes with wire nuts for easy installation
- Power Rating: 5 Watts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SV-5W
Product Name Viking Speaker Volume Control
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
S-Series Dual 18
Specs
SPL 132 dB
Nominal Power 600 watts
Sensitivity 100 dB
View Details