TelephoneStuff.com Channel Vision 8" Round In Ceiling Speakers IC812

Description
8" High performance in ceiling loudspeaker. Comes in pairs. Features: - High power handling capacity - Gold speaker terminals - Woofer: 8" Polypropylene cone with Butyl rubber surround and 18 oz. magnet - Tweeter: 1" proprietary “Pole Piece” technology, soft silk dome - Sensitivity: 88dB 1W/1m - Power Recommendations: 20watt RMS Min, 100 watt Peak - Impedance: 8 ohms - Timbre Balanced: 50Hz to 20KHz ± 3dB
Description
8" High performance in ceiling loudspeaker. Comes in pairs. Features: - High power handling capacity - Gold speaker terminals - Woofer: 8" Polypropylene cone with Butyl rubber surround and 18 oz. magnet - Tweeter: 1" proprietary “Pole Piece” technology, soft silk dome - Sensitivity: 88dB 1W/1m - Power Recommendations: 20watt RMS Min, 100 watt Peak - Impedance: 8 ohms - Timbre Balanced: 50Hz to 20KHz ± 3dB

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 8" Round In Ceiling Speakers - IC812 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 8" Round In Ceiling Speakers
IC812
Channel Vision 8" Round In Ceiling Speakers IC812
8" High performance in ceiling loudspeaker. Comes in pairs. Features: - High power handling capacity - Gold speaker terminals - Woofer: 8" Polypropylene cone with Butyl rubber surround and 18 oz. magnet - Tweeter: 1" proprietary “Pole Piece” technology, soft silk dome - Sensitivity: 88dB 1W/1m - Power Recommendations: 20watt RMS Min, 100 watt Peak - Impedance: 8 ohms - Timbre Balanced: 50Hz to 20KHz ± 3dB

8" High performance in ceiling loudspeaker. Comes in pairs.
Features:
- High power handling capacity
- Gold speaker terminals
- Woofer: 8" Polypropylene cone with Butyl rubber surround and 18 oz. magnet
- Tweeter: 1" proprietary “Pole Piece” technology, soft silk dome
- Sensitivity: 88dB 1W/1m
- Power Recommendations: 20watt RMS Min, 100 watt Peak
- Impedance: 8 ohms
- Timbre Balanced: 50Hz to 20KHz ± 3dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IC812
Product Name Channel Vision 8" Round In Ceiling Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - RAN22WP-8A - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details