TelephoneStuff.com Bogen 24V 2x2 Amplified Drop-In Ceiling Speaker (Package.. ACD2X2

Description
24V 2x2 Amplified Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Only available in package of 2. Features: - Quick and easy to install; wire and drop in place - 2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids - Finely perforated grille over entire front of speaker panel - 8" full-range, cone speaker - Self-contained 1-watt amplifier - Front-mounted volume control - Fully enclosed, industrial grade steel construction - Support rail for 2' x 4' ceilings included - Sold in a Package of 2 Speakers
Description
24V 2x2 Amplified Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Only available in package of 2. Features: - Quick and easy to install; wire and drop in place - 2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids - Finely perforated grille over entire front of speaker panel - 8" full-range, cone speaker - Self-contained 1-watt amplifier - Front-mounted volume control - Fully enclosed, industrial grade steel construction - Support rail for 2' x 4' ceilings included - Sold in a Package of 2 Speakers

Suppliers

Company
Product
Description
Supplier Links
Bogen 24V 2x2 Amplified Drop-In Ceiling Speaker (Package.. - ACD2X2 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 24V 2x2 Amplified Drop-In Ceiling Speaker (Package..
ACD2X2
Bogen 24V 2x2 Amplified Drop-In Ceiling Speaker (Package.. ACD2X2
24V 2x2 Amplified Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Only available in package of 2. Features: - Quick and easy to install; wire and drop in place - 2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids - Finely perforated grille over entire front of speaker panel - 8" full-range, cone speaker - Self-contained 1-watt amplifier - Front-mounted volume control - Fully enclosed, industrial grade steel construction - Support rail for 2' x 4' ceilings included - Sold in a Package of 2 Speakers

24V 2x2 Amplified Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Only available in package of 2.
Features:
- Quick and easy to install; wire and drop in place
- 2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids
- Finely perforated grille over entire front of speaker panel
- 8" full-range, cone speaker
- Self-contained 1-watt amplifier
- Front-mounted volume control
- Fully enclosed, industrial grade steel construction
- Support rail for 2' x 4' ceilings included
- Sold in a Package of 2 Speakers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ACD2X2
Product Name Bogen 24V 2x2 Amplified Drop-In Ceiling Speaker (Package..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details