TelephoneStuff.com Valcom Light Brown Open-Weave Grille Talkback Wall Speaker.. V-1062B

Description
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts
Description
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Suppliers

Company
Product
Description
Supplier Links
Valcom Light Brown Open-Weave Grille Talkback Wall Speaker.. - V-1062B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Light Brown Open-Weave Grille Talkback Wall Speaker..
V-1062B
Valcom Light Brown Open-Weave Grille Talkback Wall Speaker.. V-1062B
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket.
Features:
- Utilizes standard CAT 3, 5, OR 6 cable
- Used with talkback page controls
- Excellent voice and music reproduction
- Wide sound dispersion
- Electrically, acoustically matched parts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1062B
Product Name Valcom Light Brown Open-Weave Grille Talkback Wall Speaker..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 512809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.08 inch (129 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - KC8WF-4A - MISCO
Specs
Nominal Power 25 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details