TelephoneStuff.com Grace Digital Audio-Intellitouch Floating Accessory Speaker AQSTR40W-A

Description
Floating Accessory Speaker is a waterproof speaker that can be submerged. The durable weatherproofing ensures year round water time fun. Speaker Features - Waterproof: Listen to music without the worry of water damage - Weatherproof submersible speaker - Speaker is equiped with 2 ultra bright LED mood lights on each side - Listening range of up to 150 feet - Up to 10 hours battery life (depending on volume) - Add up to 6 additional speakers per transmitter - Speaker Controls: volume, power, scan, light - 900Mhz analog Note: This is an Aqua Sounder ACCESSORY SPEAKER that should be used used with Aqua Sounders Floating Speaker
Description
Floating Accessory Speaker is a waterproof speaker that can be submerged. The durable weatherproofing ensures year round water time fun. Speaker Features - Waterproof: Listen to music without the worry of water damage - Weatherproof submersible speaker - Speaker is equiped with 2 ultra bright LED mood lights on each side - Listening range of up to 150 feet - Up to 10 hours battery life (depending on volume) - Add up to 6 additional speakers per transmitter - Speaker Controls: volume, power, scan, light - 900Mhz analog Note: This is an Aqua Sounder ACCESSORY SPEAKER that should be used used with Aqua Sounders Floating Speaker

Suppliers

Company
Product
Description
Supplier Links
Grace Digital Audio-Intellitouch Floating Accessory Speaker - AQSTR40W-A - TelephoneStuff.com
Huntington Beach, CA, USA
Grace Digital Audio-Intellitouch Floating Accessory Speaker
AQSTR40W-A
Grace Digital Audio-Intellitouch Floating Accessory Speaker AQSTR40W-A
Floating Accessory Speaker is a waterproof speaker that can be submerged. The durable weatherproofing ensures year round water time fun. Speaker Features - Waterproof: Listen to music without the worry of water damage - Weatherproof submersible speaker - Speaker is equiped with 2 ultra bright LED mood lights on each side - Listening range of up to 150 feet - Up to 10 hours battery life (depending on volume) - Add up to 6 additional speakers per transmitter - Speaker Controls: volume, power, scan, light - 900Mhz analog Note: This is an Aqua Sounder ACCESSORY SPEAKER that should be used used with Aqua Sounders Floating Speaker

Floating Accessory Speaker is a waterproof speaker that can be submerged. The durable weatherproofing ensures year round water time fun.
Speaker Features
- Waterproof: Listen to music without the worry of water damage
- Weatherproof submersible speaker
- Speaker is equiped with 2 ultra bright LED mood lights on each side
- Listening range of up to 150 feet
- Up to 10 hours battery life (depending on volume)
- Add up to 6 additional speakers per transmitter
- Speaker Controls: volume, power, scan, light
- 900Mhz analog
Note: This is an Aqua Sounder ACCESSORY SPEAKER that should be used used with Aqua Sounders Floating Speaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AQSTR40W-A
Product Name Grace Digital Audio-Intellitouch Floating Accessory Speaker
Application MusicAudio; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Coaxial Loudspeaker - D4 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details