TelephoneStuff.com Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet.. S86T725PG8WBR

Description
8" Cone Loudspeaker Assembly with 6 oz. Magnet and Screw Terminals is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - Screw terminals - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz. - Available with recessed volume control or volume control knob,located in center of unit face
Description
8" Cone Loudspeaker Assembly with 6 oz. Magnet and Screw Terminals is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - Screw terminals - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz. - Available with recessed volume control or volume control knob,located in center of unit face

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet.. - S86T725PG8WBR - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet..
S86T725PG8WBR
Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet.. S86T725PG8WBR
8" Cone Loudspeaker Assembly with 6 oz. Magnet and Screw Terminals is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel. Features: - 4-watt capacity - Screw terminals - 8" cone speaker for excellent audio quality - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - 4-watt transformer - Pre-assembled for faster installation - Off-white enamel over steel grille - Works with both 70V and 25V amplifier outputs - Frequency Response: 50 Hz-12 kHz kHz - Sensitivity: 96 dBspl - Magnet Weight: 6 oz. - Available with recessed volume control or volume control knob,located in center of unit face

8" Cone Loudspeaker Assembly with 6 oz. Magnet and Screw Terminals is pre-assembled onto a 13" steel ceiling grille painted with off-white enamel.
Features:
- 4-watt capacity
- Screw terminals
- 8" cone speaker for excellent audio quality
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W)
- 4-watt transformer
- Pre-assembled for faster installation
- Off-white enamel over steel grille
- Works with both 70V and 25V amplifier outputs
- Frequency Response: 50 Hz-12 kHz kHz
- Sensitivity: 96 dBspl
- Magnet Weight: 6 oz.
- Available with recessed volume control or volume control knob,located in center of unit face

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S86T725PG8WBR
Product Name Bogen 8" Cone Loudspeaker Assembly with 6 oz. Magnet..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
EF/FEF Series Receivers -  - Knowles
Specs
Impedance 101 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
Speaker - LC8W-7B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details