TelephoneStuff.com GAI-Tronics 8 Ohm Cabinet Speaker B406-8-W

Description
8 Ohm Cabinet Speaker is designed especially for voice broadcasts, providing clear and efficient communications in the speech frequency range. Features: - 8 Ohm, 8 Watt - Impedance Version or XFMR Versions available w/Six Voltage Taps - ABS plastic in white - Spring clamp terminals - Easy installation with integral mounting plate - Mounting: screws & keyhole Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
8 Ohm Cabinet Speaker is designed especially for voice broadcasts, providing clear and efficient communications in the speech frequency range. Features: - 8 Ohm, 8 Watt - Impedance Version or XFMR Versions available w/Six Voltage Taps - ABS plastic in white - Spring clamp terminals - Easy installation with integral mounting plate - Mounting: screws & keyhole Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics 8 Ohm Cabinet Speaker - B406-8-W - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics 8 Ohm Cabinet Speaker
B406-8-W
GAI-Tronics 8 Ohm Cabinet Speaker B406-8-W
8 Ohm Cabinet Speaker is designed especially for voice broadcasts, providing clear and efficient communications in the speech frequency range. Features: - 8 Ohm, 8 Watt - Impedance Version or XFMR Versions available w/Six Voltage Taps - ABS plastic in white - Spring clamp terminals - Easy installation with integral mounting plate - Mounting: screws & keyhole Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

8 Ohm Cabinet Speaker is designed especially for voice broadcasts, providing clear and efficient
communications in the speech frequency range.
Features:
- 8 Ohm, 8 Watt
- Impedance Version or XFMR Versions available w/Six Voltage Taps
- ABS plastic in white
- Spring clamp terminals
- Easy installation with integral mounting plate
- Mounting: screws & keyhole
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number B406-8-W
Product Name GAI-Tronics 8 Ohm Cabinet Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-50F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers