TelephoneStuff.com Guardian Telecom Weatherproof Speaker Horn HS-15EXDFM

Description
Class 1 division 1 or c class 1 division 2 speaker horn which can be configured for 15watt 70V impedance applications. Features: - Material/Colour Aluminum alloy / RAL 7031 - Mounting bracket - Termination screw terminals - Max. / min. amb. temp (104°F / -4°F) 40°C / -20°C - Rated / max. power 15W / 15 W - SPL 1W/1m 105 db - SPL rated power 116 db - Effective freq. range 410- 7000 Hz - Dispersion (-6dB) 1kHz / 4kHz 140° / 40° - Directivity factor, Q 2,6 Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee
Description
Class 1 division 1 or c class 1 division 2 speaker horn which can be configured for 15watt 70V impedance applications. Features: - Material/Colour Aluminum alloy / RAL 7031 - Mounting bracket - Termination screw terminals - Max. / min. amb. temp (104°F / -4°F) 40°C / -20°C - Rated / max. power 15W / 15 W - SPL 1W/1m 105 db - SPL rated power 116 db - Effective freq. range 410- 7000 Hz - Dispersion (-6dB) 1kHz / 4kHz 140° / 40° - Directivity factor, Q 2,6 Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom Weatherproof Speaker Horn - HS-15EXDFM - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom Weatherproof Speaker Horn
HS-15EXDFM
Guardian Telecom Weatherproof Speaker Horn HS-15EXDFM
Class 1 division 1 or c class 1 division 2 speaker horn which can be configured for 15watt 70V impedance applications. Features: - Material/Colour Aluminum alloy / RAL 7031 - Mounting bracket - Termination screw terminals - Max. / min. amb. temp (104°F / -4°F) 40°C / -20°C - Rated / max. power 15W / 15 W - SPL 1W/1m 105 db - SPL rated power 116 db - Effective freq. range 410- 7000 Hz - Dispersion (-6dB) 1kHz / 4kHz 140° / 40° - Directivity factor, Q 2,6 Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee

Class 1 division 1 or c class 1 division 2 speaker horn which can be configured for 15watt 70V impedance applications.
Features:
- Material/Colour Aluminum alloy / RAL 7031
- Mounting bracket
- Termination screw terminals
- Max. / min. amb. temp (104°F / -4°F) 40°C / -20°C
- Rated / max. power 15W / 15 W
- SPL 1W/1m 105 db
- SPL rated power 116 db
- Effective freq. range 410- 7000 Hz
- Dispersion (-6dB) 1kHz / 4kHz 140° / 40°
- Directivity factor, Q 2,6
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HS-15EXDFM
Product Name Guardian Telecom Weatherproof Speaker Horn
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details