TelephoneStuff.com Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 12 V DC Power Supply for AN Series. Power Supply Features: - 1 Amp - Designed for use with the AN Series Products | |
| 12V DC power supply for Aiphone models LEF/LEF-C + BG-10C. Features: - Input voltage and capacity: 100V - 240V AC, 50/60Hz, 37W/65-82VA - Output Voltage: 12V DC, 2.5A - Replaces... | |
| 12V DC Power Supply for LEF-C. | |
| 18 V DC, 2 A Power supply for Aiphone Systems. Power Supply Features: - Input Voltage and Capacity: 100-240V AC, 50/60Hz, 45W/75-95VA - Output Voltage: 18 V DC, 2 A... | |
| 2 Amp, 48 Volt Wall or Shelf Mount DC Power Supply. For use with the V-1038 (30 Watt Horn) only. Features: - For use with the V-1038 (30 Watt horn)... | |
| 24v DC 600mA power supply. Features: - 24v DC 600 mA - Wall mounted with 6 ft. AC power cord - Current limited, short circuit and overload protected with auto... | |
| 24V DC Power Supply with a 1A output. Features: - Compact in size - Plugs into a standard AC outlet - DC output connects directly to device it is powering... | |
| 24VDC Power Supply is designed to supply the low voltage DC requirements for all of Bogen's products. Features: - 24V @ 1A output - Line cord input style - Screw... | |
| Bogen 12VDC Power Supply is designed to supply the low voltage DC requirements for all of Bogen's products. Features: - 12V @ 1A output - Line cord input style -... | |
| CE D/C Power Supply. | |
| CPE D/C Power Supply. | |
| DC power supply for Aastra phones, for use with 9133i & 480i phones | |
| DC Power Supply for the Link 3000 MCU Shelf. Includes both Rack and Wall Mounts. | |
| Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V), Precision Regulated DC power supplies are ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, tape players... | |
| Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V). Ideal for commercial/land-mobi le, ham and CB radios, test bench supplies, tape players and amplifiers. Voltage input: 120V AC,... | |
| Net D/C Power Supply. | |
| PS-18C is a power supply for Aiphone's MY-U video system etc. The PS-18C mounts onto a single-gang box. | |
| Universal Mini DC Power Supply supports between 90V and 264V of AC power. Surge protected power source provides up to three 12V DC devices with 10 watts of power, enabling... | |
| Versatile DC Power Supply with Six 12 VDC Power Jacks provides surge or non-surge power for Structured Media Center Enclosures. DC Power Supply Features: - 3.34A total and Two NEMA... |