TelephoneStuff.com Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
| Product Name | Notes |
|---|---|
| 4-hole vertical screw-down lampholder for GX23 and GX23-2 lamp bases. Features: - Rating: 75 Watt 600V - Quick-connect 18AWG solid or str. tinned - 3/8" wire strip - 2 wiring... | |
| 660 WATT 125V lampholder outlet. 15 AMP-125V, one-piece pull chain with 2 screws and side wired. | |
| 660 Watt-125 Volt-15 Amp 2 Pole, 3 Wire; Keyless light socket and 2 Outlets. | |
| Ball and chain accessories no.6 chain; 1/8" dia. balls. | |
| Ball and chain accessories, insulating link; thermoplastic 1 3/4" total length. | |
| Bodies same as #4005 with strap, with two 1/8-27 bushings opposite each other. Dimension across socket is 3”. Screw shells are copper alloy. | |
| Candelabra base one-piece keyless incandescent. Urea lampholder, Pony Cleat, Single Circuit Open Terminal. Features: - Wattage: 75W - Voltage: 125 Volt - Standards and Certifications: Non-UL | |
| Candelabra lampholders plastic kilk snap. Oem product, 4,000 piece minimum | |
| Comes with Compact Fluorescent Keyless Lampholder, 13 Watt CFL Lamp and Thermostatic Lamp Guard . Features - 13W GU24 Base - Keyless Bi-Pin Compact Fluorescent Lampholder - Impact resistant thermoplastic... | |
| Fluorescent High Output Pedestal Base Lampholder. Lampholder Features: - Fluorescent lampholder - Pedestal Base - High Output - 600W-600V - Recessed Double contact - Stationary end - COF white -... | |
| Fluorescent High Output Pedestal Base Lampholder. Lampholder Features: - Fluorescent lampholder - Pedestal Base - High Output - 660W-600V - Recessed contact - Plunger end - COF white - 20GA... | |
| Fluorescent lampholder, pedestal base, twin turn lock, 660W-600V; with 6 inch black and white leads 18AWG AWM TEW 105C 600V, free ends stripped 3/8 inch. | |
| Fluorescent lampholder, twin pedestal base, turn lock; 660W-600V; medium Bi-pin for T8 and T12 lamps; With four leads - 2 black and 2 white, both 6inches long, free end stripped... | |
| Fluorescent lampholder-, T8/T12 (G13 BASE) Features: - Medium bi-pin - Non-shunted - Turn type with lamp lock - Medium height - Lamp center 660W-600V - UL AND CSA Certified -... | |
| Four screw holes for greater mounting flexibility. Features: - Wire-routing options for top or bottom side of mounting panel for easier assembly - "Smart" CFL Lampholers are color-coded for easy... | |
| Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping. Features: - Chemical-resistant white thermoplastic body - Sold in packs of 5 | |
| High output double contact recessed, pedestal type lamp. Features: - Slide-on mounting - Shallow base - 660W/600V - Quickwire terminals - Plunger contact type | |
| High output recessed double contact, pedestal style lamp. Features: - Slide-on mounting - Shallow base - 660W/600V - Quickwire terminals - Fixed/stationery contact | |
| Horizontal snap-in smart CFL lampholder is color-coded for easy wattage identification. Features: - Bottom snap-in versions for easier panel assembly | |
| Incandescent Lampholder, Bottom Turn Knob Switch, Candle, Medium Base. Lampholder Features: - 250W-250V - Three light: lo-med-hi-off - Flat sided male bushing 1/8-27 by 1/2 inch long thread | |
| Incandescent lampholder, Par connector - for 56 and 64 lamps, mogul base; 1000W-125V, with two white 18 inch 14AWG SEW-2 200C 600V glass braid leads, free ends stripped 3/4 inch. | |
| Incandescent lampholder, porcelain medium base, 660W-250V, Two 9 in balck and white leads 18AWG AWM TEW 105C 600V plastic, free ends stripped 3/4 inch, not pulled thru extrusion. Comes in... | |
| Incandescent, unglazed porcelain lampholder for recessed single contact lamps. Features: - Front flange mount - 3000W/600V - Single circuit - R7s RX7s base - Plunger - Keyless - Incandescent -... | |
| Incandescent, unglazed porcelain lampholder for recessed single contact lamps. Features: - Rear flange mount - 3000W/600V - Single circuit - R7s RX7s base - Plunger - Keyless - Incandescent -... | |
| Keyless Fixture Lampholder. Features: - Fits standard household sized light bulbs - Heavy duty white glazed porcelain lampholder - Has a positive, one-way cap-to-body fit with wiring terminals in cap,... | |
| Keyless, single circuit lampholder. Position-oriented, for super metalarc HID lamps. Features: - Porcelain body yellow glazed - Copper-alloy nickel-plated screw shell - 8-32 mounting screws on 1-3/8" centers - 1500W,... | |
| Lampholder Miniature Lamp Base. Miniature Base Features: - T5 Bi-Pin - Standard Fluorescent Lampholder - Low Profile - Snap-In or Slide-ON - Lamp-Lock - Quickwire 18AWG Solid or Str Tinned... | |
| Linear fluorescent lampholder,T5 miniature bi-pin twist-in with lamp-lock. Tall profile, snap-in mounting foot with post. Features: - Lamp Base - Miniature - Lamp Contacts - Bi-Pin - Style Name -... | |
| Linear Fluorescent Lampholder. Features: - Fits: T8 lamps - Medium bi-pin - 20 gauge mounting slots - Rated Wattage/Volts: 660W/660V - Color: White - UL and CSA marked body | |
| Medium Base Bi-Pin Standard Fluorescent Lampholder has a Medium Lamp Base and a Pedestal Style. Lampholder Features: - Lamp Contacts: Bi-Pin - Mounting Type: Screw Mount - Contact Type: Turn-Type... | |
| Medium Base Bi-Pin Standard Fluorescent Lampholder. Features: - Contact Type: Plunger - Lamp Base: Medium - Lamp Contacts: Bi-Pin - Style Name: Butt-On - Mounting Type: Screw Mount - Screw:... | |
| Medium base complete, aluminum shell incandescent lampholder, keyless, single circuit, 1/8 IPS tapped bushing with set screw. | |
| Medium base complete, aluminum shell incandescent lampholder, pull chain, single circuit, 1/8 IPS tapped bushing with set screw. | |
| Medium base complete, aluminum shell incandescent lampholder, push-through, single circuit, 1/8 IPS tapped bushing less set screw. Minimum 3000 pieces. | |
| Medium base complete, aluminum shell incandescent lampholder, removable turn knob, 2-circuit, 1/8 IPS tapped bushing with Set screw, for controlling two sockets. | |
| Medium base complete, aluminum shell incandescent lampholder, removeable turn knob, 2-circuit, 1/8 IPS tapped bushing with Set screw, for 3-way 2-filament lamps. | |
| Medium base complete, phenolic shell incandescent lamp holder, pull cord nylon, 2-circuit, 1/8 IPS tapped bushing with set screw, for 3-way 2-filament lamps. | |
| Medium base complete, phenolics Shell incandescent lamp holder, key less, single circuit, 1/8 IPS tapped bushing with set screw. | |
| Medium base interior only, shell incandescent lampholder, key, single circuit. | |
| Medium base interior only, shell incandescent lampholder, pull chain, single circuit. | |
| Medium base interior only, shell incandescent lampholder, push-through, single circuit. | |
| Medium base one-piece glazed porcelain lampholder, with side outlet. | |
| Medium base one-piece glazed porcelain outlet box mount incandescent lampholder, pull chain single circuit top wired 15A 125V Outlet Grounding. | |
| Medium base one-piece incandescent phenolic lampholder with integral turn knob and candle socket. | |
| Medium base one-piece keyless incandescent glazed porcelain lampholder. Side outlet twin, single circuit side outlet, dual socket, 660W 250V. | |
| Medium Base One-Piece Keyless Incandescent Phenolic Lampholder. Pony Cleat, Single Circuit Open Terminal. | |
| Medium base one-piece keyless incandescent unglazed porcelain lampholder. Bracket mount single circuit back wired. 660W 250V. | |
| Medium base one-piece keyless incandescent unglazed porcelain lampholder. Front mount single circuit back wired shallow back. 660W 250Volt. Features: - Suitable for a wide variety of fixtures, signs and displays... | |
| Medium base one-piece keyless incandescent unglazed porcelain lampholder. Front mounted single circuit back wired. Features: - Mounting: Mounting Clip - Mounting Type: Front Mount - Construction: One Piece | |
| Medium base one-piece keyless incandescent unglazed porcelain lampholder. Pony cleat, single circuit open terminal 660W 250V rating. | |
| Medium base two-piece keyless incandescent unglazed porcelain lampholder. Surface mount low, single circuit back wired. 660W 250Volt. Features: - Body Material: Unglazed Porcelain - Cunstruction: Two-Piece - Termination: 2-Terminal Screws... | |
| Medium base, bi-pin, standard fluorescent lampholder. Features: - Butt-on - Screw mount - Turn type - Quickwire 18AWG Solid termination - Available in white only - 660W rated wattage | |
| Medium base, complete aluminum shell incandescent lampholder, removeable turn knob, single circuit, 1/8 IPS tapped bushing with Set screw. | |
| Medium Base, T8 Only Bi-Pin, Standard Fluorescent Lampholder, Low Profile, Snap-In or Slide-ON, Lamp-Lock, , Quickwire 18AWG Solid or Str Tinned - White With Panel Locator Post. 2,000 pieces per... | |
| Medium Base,Incandescent, Side Outlet Twin, Single Circuit, Side Outlet, Dual Socket - White Features: - 660W, 250V - One-piece - Dual socket - Side outlet - White glazed porcelain with... | |
| Medium Bi-Pin Fluorescent Pedestal Lampholder with slide-on, shallow base for T-8 and T-12 lamps (G13 base); plunger style. Newly redesigned Pedestal-Type fluorescent lampholders simplify fixture design and increase options for... | |
| Medium Bi-Pin Fluorescent Pedestal Lampholder with slide-on, shallow base for T-8 and T-12 lamps (G13 base); stationary style. Newly redesigned Pedestal-Type fluorescent lampholders simplify fixture design and increase options for... | |
| Miniature base one-piece keyless incandescent urea lampholder. Pony cleat, single circuit open terminal. 75W 125 Volt rating. Features: - Access: Open Terminal - Body Material: Urea - Socket Base; Miniature... | |
| Miniature Bi-Pin Base, G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11, Halogen, Incandescent, Ceramic Body Lampholder, Mounting Holes, Side Wired, White. Minimum order of 500 pieces Features: - Lamp Socket Base:... | |
| Miniature Bi-Pin Base, GX5.3 MR16, Halogen, Incandescent, Ceramic Body Lampholder, Mounting Holes, Side Wired, White. OEM product, 1000 piece minimum order. Features: - Lamp Socket Base: Miniature Bi-Pin - ANSI... | |
| Mogul base one-piece keyless incandescent glazed porcelain lampholder. Single Circuit Back Wired 1500W 600V rating. Die-cast caps available upon request from manufacturer. Features: - Mounting Type: Lock Nut - Mounting:... | |
| Mogul base one-piece keyless, HID, glazed porcelain lampholder, HPS up to 400W, single circuit back wired 4KV-pulse rated. | |
| New Design Thermoplastic Medium Fluorescent Lampholder. Lampholder Features: - 660W-600V - Slide-on - Shallow base for T-8 and T-12 lamps - Recessed double contact - Pedestal type - Fixed end... | |
| One piece single curcuit, medium base candle socket incandescent fiber disc lampholder. Features: - 250 Volt, 660 Watt, 1/8-27 adjustable hickey - Back wired - 2-terminal screws - UL certified... | |
| One-Piece Glazed Porcelain Outlet Box Mount Incandescent Lampholder, Keyless, Single Circuit, Top Wired 660 WATT 250V screw. (2) Fits 3 1/4 Medium Base | |
| One-piece keyless top wired 660 watt 250V with 2 screws. | |
| One-piece keyless top wired 660 WATT 250V with 4 screws. | |
| One-piece keyless top wired 660 WATT 250V with 6" pigtail leads. | |
| One-piece keyless top wired 660 WATT 250V with four quickwire push-ins. | |
| One-piece pull chain top 600 WATT 250V with 2 screws. | |
| One-piece pull chain top wired 660 WATT 250V with interior mechanism for 2-piece outlet box lampholders. | |
| One-piece pull chain top wired 660 WATT 250V | |
| One-piece pull chain, top wired 660 WATT 250V with 6" pigtail leads. | |
| Phenolic body, with lining over aluminum screw shell only. Knob is short and removable and clears for standard candle tube. Hickey attached with one thru-screw, adjusts to vary overall height... | |
| Porcelain Keyless Front Mount Lampholder. Features: - Lamp Socket Base: Medium - Termination: 2-terminal screws - Body Material: Unglazed porcelain - Mounting Type: Front mount - Circuit: Single circuit back... | |
| Porcelain lampholder, surface type medium base low 2-piece 660W 250Volt. | |
| Quickwire Terminals accept up to No. 18 Solid or Tinned Leads. White only. Features: - High-Outlet Base - Double Contact Vert - Standard Fluorescent - Lampholder - For Power Grove... | |
| Shell Incandescent Lampholder offering push through single circuit design. Lampholder features: - A wattage rating of 660 Watts - Medium sized interior only push through design - Standard On-Off sequencing... | |
| Snap-in or slide-on mounting featuring lamp-lock, less locator post. Same as 23653-WP with internal shunt connection for electronic ballasts. Lamp Features: - Less locator posts than 23653-WP - Rating: 660W,... | |
| Snap-in or slide-on mounting featuring lamp-lock, with panel locater post. Lampholder Features: - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping -... | |
| Snap-in or slide-on mounting featuring lamp-lock, with panel locator post. Features: - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Chemical-resistant... | |
| Standard fluorescent self-locking lampholder. Features: - Lamp Base: Medium - Lamp Contacts: Bi-Pin - Mounting Type: Slide-On - Panel Thickness: 20 Ga. Panel - Contact Type: Straight-In Double Edge -... | |
| Surface mount fluorescent lampholder with 9" - 18 AWG, plastic insulated wire leads. rated for 660W & 600V. | |
| Surface-mounting device furnished with wood screws. Only available in white. | |
| Surface-mounting device furnished with wood screws. | |
| The 70048-500 is 5 KV pulse rated and features quick-connect tabs for fast, easy fixture wiring. Lampholder Features: - Designed for multiple incandescent and HID applications to simplify inventory; eliminates... | |
| Thermostatic Lamp Guard for 9860 Lampholder for use with 18w Max Compact Fluorescent Lamps. Two 8-18 Type BF Thread Screw Bulk in Polybag. | |
| Two-piece single circuit incandescent feed-through phenolic lampholder with feed-through, includes hook. | |
| Two-piece, keyless candelabra base. Incandescent Phenolic lampholder. Single circuit, feed through. Includes hook. Features: - Termination: 14-12 AWG Wire - Single circuit - 75 watts - 125 Volts - Black... | |
| Vertical top snap-in lampholder for GX23 and GX23-2 lamp bases. Features: - Rating: 75 Watt 600V - Quick-connect 18AWG solid or str. tinned - 3/8" wire strip - 2 wiring... | |
| White glazed porcelain body, copper alloy nickel-plated shell. Copper alloy nickel-plated center contact with lead spring under contact. Standard leads: (1 black, 1 white) No. 18 ga. 200 degrees C,... |