TelephoneStuff.com Valcom Amplified Square Grille Speakers V-1920C

Description
Valcom Amplified Square Grille Speakers is self-amplified and capable of reproducing voice paging as well as background music. Features a removable control knob. With the knob removed, the volume may be adjusted by screwdriver through the center hole on the grille. Features: - Utilizes standard CAT 3, 5 and 6 cable - Excellent voice and music reproduction - Built-in accessible volume control - Additional pop-on, pop-off knob included - Wide sound dispersion - Electrically, acoustically matched components - Sturdy steel grille
Description
Valcom Amplified Square Grille Speakers is self-amplified and capable of reproducing voice paging as well as background music. Features a removable control knob. With the knob removed, the volume may be adjusted by screwdriver through the center hole on the grille. Features: - Utilizes standard CAT 3, 5 and 6 cable - Excellent voice and music reproduction - Built-in accessible volume control - Additional pop-on, pop-off knob included - Wide sound dispersion - Electrically, acoustically matched components - Sturdy steel grille

Suppliers

Company
Product
Description
Supplier Links
Valcom Amplified Square Grille Speakers - V-1920C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Amplified Square Grille Speakers
V-1920C
Valcom Amplified Square Grille Speakers V-1920C
Valcom Amplified Square Grille Speakers is self-amplified and capable of reproducing voice paging as well as background music. Features a removable control knob. With the knob removed, the volume may be adjusted by screwdriver through the center hole on the grille. Features: - Utilizes standard CAT 3, 5 and 6 cable - Excellent voice and music reproduction - Built-in accessible volume control - Additional pop-on, pop-off knob included - Wide sound dispersion - Electrically, acoustically matched components - Sturdy steel grille

Valcom Amplified Square Grille Speakers is self-amplified and capable of reproducing voice paging as well as background music. Features a removable control knob. With the knob removed, the volume may be adjusted by screwdriver through the center hole on the grille.
Features:
- Utilizes standard CAT 3, 5 and 6 cable
- Excellent voice and music reproduction
- Built-in accessible volume control
- Additional pop-on, pop-off knob included
- Wide sound dispersion
- Electrically, acoustically matched components
- Sturdy steel grille

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1920C
Product Name Valcom Amplified Square Grille Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542081 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
DnD Series 15
Specs
SPL 127 dB
Nominal Power 150 watts
Sensitivity 99 dB
View Details