TelephoneStuff.com Valcom P-TEC 70V Surface Mount Ceiling Speaker V-5330-200

Description
P-TEC 70V Surface Mount Ceiling Speaker for in-office paging and music. Easy and quick installation in drop tile ceilings. Features: - Wide dispersion of sound - Patented push/lock mounting - Lightweight and easy to mount and/or move - Adjustable from 1/4 to 4 Watts - External volume control
Description
P-TEC 70V Surface Mount Ceiling Speaker for in-office paging and music. Easy and quick installation in drop tile ceilings. Features: - Wide dispersion of sound - Patented push/lock mounting - Lightweight and easy to mount and/or move - Adjustable from 1/4 to 4 Watts - External volume control

Suppliers

Company
Product
Description
Supplier Links
Valcom P-TEC 70V Surface Mount Ceiling Speaker - V-5330-200 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom P-TEC 70V Surface Mount Ceiling Speaker
V-5330-200
Valcom P-TEC 70V Surface Mount Ceiling Speaker V-5330-200
P-TEC 70V Surface Mount Ceiling Speaker for in-office paging and music. Easy and quick installation in drop tile ceilings. Features: - Wide dispersion of sound - Patented push/lock mounting - Lightweight and easy to mount and/or move - Adjustable from 1/4 to 4 Watts - External volume control

P-TEC 70V Surface Mount Ceiling Speaker for in-office paging and music. Easy and quick installation in drop tile ceilings.
Features:
- Wide dispersion of sound
- Patented push/lock mounting
- Lightweight and easy to mount and/or move
- Adjustable from 1/4 to 4 Watts
- External volume control

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-200
Product Name Valcom P-TEC 70V Surface Mount Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details