TelephoneStuff.com Bogen Surface Mount 4 Watt Multi-Tap Ceiling Speaker SM4T

Description
Surface Mount 4-Watt Ceiling Speaker is a 4-watt, multi-tap surface-mount speaker with a rotary switch, designed to typically install in less than a minute. It can be installed in any drop ceiling with ceiling tiles. Features: - Installs in less than a minute using a simple, three-step process - Can be installed in any drop ceiling with standard ceiling tiles - Rotary switch eliminates transformer tap wires - Compatible with both 70V and 25V systems - High intelligibility and efficiency - Direct and reflected sound paths create wide dispersion angle - Lightweight and durable plastic shell with an off-white, paintable finish - No tool installation - Color-coded mounting studs identify polarity to make the electrical connection easier (no external wires) - exterior volume control for easy balancing that is easily accessible, but doesn’t attract tampering - Contemporary design blends/matches any decor - O-ring seal holds speaker tight to ceiling surface, eliminating whistling and ensures smoother sound without peaks - Textured studs easily pierce ceiling tile and secure wire nut connections - Wide-bottom, easy-to-handle mounting wing nuts provide secure speaker mounting - All necessary mounting hardware included - Selectable Power Taps: 4, 2, 1, 1/2, 1/4 (rotary switch selectable) - Frequency Response: 125 Hz-15 kHz - Sensitivity (min.): 90 dBspl - Controls: Volume control and Tap selector switch - Diameter: 9-1/2" - Height: 3" (from tile surface) - Complies with NFPA National Code 160b and UL-2043
Description
Surface Mount 4-Watt Ceiling Speaker is a 4-watt, multi-tap surface-mount speaker with a rotary switch, designed to typically install in less than a minute. It can be installed in any drop ceiling with ceiling tiles. Features: - Installs in less than a minute using a simple, three-step process - Can be installed in any drop ceiling with standard ceiling tiles - Rotary switch eliminates transformer tap wires - Compatible with both 70V and 25V systems - High intelligibility and efficiency - Direct and reflected sound paths create wide dispersion angle - Lightweight and durable plastic shell with an off-white, paintable finish - No tool installation - Color-coded mounting studs identify polarity to make the electrical connection easier (no external wires) - exterior volume control for easy balancing that is easily accessible, but doesn’t attract tampering - Contemporary design blends/matches any decor - O-ring seal holds speaker tight to ceiling surface, eliminating whistling and ensures smoother sound without peaks - Textured studs easily pierce ceiling tile and secure wire nut connections - Wide-bottom, easy-to-handle mounting wing nuts provide secure speaker mounting - All necessary mounting hardware included - Selectable Power Taps: 4, 2, 1, 1/2, 1/4 (rotary switch selectable) - Frequency Response: 125 Hz-15 kHz - Sensitivity (min.): 90 dBspl - Controls: Volume control and Tap selector switch - Diameter: 9-1/2" - Height: 3" (from tile surface) - Complies with NFPA National Code 160b and UL-2043

Suppliers

Company
Product
Description
Supplier Links
Bogen Surface Mount 4 Watt Multi-Tap Ceiling Speaker - SM4T - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Surface Mount 4 Watt Multi-Tap Ceiling Speaker
SM4T
Bogen Surface Mount 4 Watt Multi-Tap Ceiling Speaker SM4T
Surface Mount 4-Watt Ceiling Speaker is a 4-watt, multi-tap surface-mount speaker with a rotary switch, designed to typically install in less than a minute. It can be installed in any drop ceiling with ceiling tiles. Features: - Installs in less than a minute using a simple, three-step process - Can be installed in any drop ceiling with standard ceiling tiles - Rotary switch eliminates transformer tap wires - Compatible with both 70V and 25V systems - High intelligibility and efficiency - Direct and reflected sound paths create wide dispersion angle - Lightweight and durable plastic shell with an off-white, paintable finish - No tool installation - Color-coded mounting studs identify polarity to make the electrical connection easier (no external wires) - exterior volume control for easy balancing that is easily accessible, but doesn’t attract tampering - Contemporary design blends/matches any decor - O-ring seal holds speaker tight to ceiling surface, eliminating whistling and ensures smoother sound without peaks - Textured studs easily pierce ceiling tile and secure wire nut connections - Wide-bottom, easy-to-handle mounting wing nuts provide secure speaker mounting - All necessary mounting hardware included - Selectable Power Taps: 4, 2, 1, 1/2, 1/4 (rotary switch selectable) - Frequency Response: 125 Hz-15 kHz - Sensitivity (min.): 90 dBspl - Controls: Volume control and Tap selector switch - Diameter: 9-1/2" - Height: 3" (from tile surface) - Complies with NFPA National Code 160b and UL-2043

Surface Mount 4-Watt Ceiling Speaker is a 4-watt, multi-tap surface-mount speaker with a rotary switch, designed to typically install in less than a minute. It can be installed in any drop ceiling with ceiling tiles.
Features:
- Installs in less than a minute using a simple, three-step process
- Can be installed in any drop ceiling with standard ceiling tiles
- Rotary switch eliminates transformer tap wires
- Compatible with both 70V and 25V systems
- High intelligibility and efficiency
- Direct and reflected sound paths create wide dispersion angle
- Lightweight and durable plastic shell with an off-white, paintable finish
- No tool installation
- Color-coded mounting studs identify polarity to make the electrical connection easier (no external wires)
- exterior volume control for easy balancing that is easily accessible, but doesn’t attract tampering
- Contemporary design blends/matches any decor
- O-ring seal holds speaker tight to ceiling surface, eliminating whistling and ensures smoother sound without peaks
- Textured studs easily pierce ceiling tile and secure wire nut connections
- Wide-bottom, easy-to-handle mounting wing nuts provide secure speaker mounting
- All necessary mounting hardware included
- Selectable Power Taps: 4, 2, 1, 1/2, 1/4 (rotary switch selectable)
- Frequency Response: 125 Hz-15 kHz
- Sensitivity (min.): 90 dBspl
- Controls: Volume control and Tap selector switch
- Diameter: 9-1/2"
- Height: 3" (from tile surface)
- Complies with NFPA National Code 160b and UL-2043

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SM4T
Product Name Bogen Surface Mount 4 Watt Multi-Tap Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details