Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
TELEPHONESTUFF.COM
SSB-4 -- WHEELOCK 4" SPEAKER SUPPORT TILE BRIDGE
TelephoneStuff.com
Wheelock 4" Speaker Support Tile Bridge
SSB-4
Description
4" Speaker Support Tile Bridge.
TelephoneStuff.com
Done
Description
4" Speaker Support Tile Bridge.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 4" Speaker Support Tile Bridge
SSB-4
Wheelock 4" Speaker Support Tile Bridge
SSB-4
4" Speaker Support Tile Bridge.
4" Speaker Support Tile Bridge.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Speakers
Product Number
SSB-4
Product Name
Wheelock 4" Speaker Support Tile Bridge
Application
Paging
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-230-E-25V-R
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
RS Components, Ltd.
Miniature Speakers
276745
Specs
Nominal Power
1 watts
Impedance
8 ohms
View Details
JL Audio, Inc.
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts
f113-SATIN
Specs
Features
Case
Weight
58956.92 g (2080.00 oz)
Application
Automotive
View Details
Tymphany Corporation
HDS Woofer, 8" (200 mm), alu cone, cut alu basket, 8 ohm
HDS-P835026
Specs
Nominal Power
75 watts
Sensitivity
86.8 dB
Resonance Frequency
27 Hz
View Details