TelephoneStuff.com Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| 3/8 right hand wood straw, zinc plated 4-1/2" long hook | |
| All Fiber Optic Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. | |
| All Fiber Optic Supoort Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal... | |
| All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal... | |
| All Fiber Optic Support Grips are designed to wrap securely around fiber optic calbe without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal... | |
| All Fiber Optic Support Grips are designed to wrap securely around fiber optic fiber cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or... | |
| All Fiber Optic Support Grips are designed to wrap securely around fiber otpic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal... | |
| Aluminum Cord Connector supports cords with a diameter of 0.50"- 0.62". Features: - Material: Aluminum - Cord Diameter Range: 0.50"- 0.62" - Cord Connector Body Style: Straight male - Form... | |
| Aluminum Cord Connector supports cords with a diameter of 0.63"- 0.75". Features: - Material: Aluminum - Cord Diameter Range: 0.63"- 0.75" - Cord Connector Body Style: Straight male - Form... | |
| Aluminum Cord Connector supports cords with a diameter of 0.75"- 0.88". Features: - Material: Aluminum - Cord Diameter Range: 0.75"- 0.88" - Cord Connector Body Style: Straight male - Form... | |
| Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They... | |
| Connection Wire Mesh Grips provide additional strain-relief for plugs and connectors used on portable equipment in commercial and institutional applications, and industrial plant and construction site areas which incur abnormally... | |
| Cord Connectors, Aluminum, .38-.50 (.97-1.27), Straight Male, F2, 1/2. | |
| Deluxe Cord Grip Aluminum Connector with Stainless Steal Mesh and 2" Grip Thread Size eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. | |
| Deluxe Cord Grips are woven of stainless steel mesh with an anodized aluminum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull,... | |
| Deluxe Cord Grips are woven of stainless steel mesh with an anodized alumiunum body for corrosion resistance. They are offered in Single/ Double Weave construction to help absorb direct pull,... | |
| Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or... | |
| Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquidtight seal. They are offered with either aluminum, stainless steel or nylon... | |
| Deluxe Cord Grips, N.P.T., Straight Nylon Connector Stainless Grip, .625-.750 (1.59-1.90), NPT Hub Size 1 in, Form Size. | |
| Deluxe Cord Grips, N.P.T., Straight Nylon Connector Stainless Grip, .625-.750 (1.59-1.90), NPT Hub Size 3/4 in, Form Size F3. | |
| Dustight Strain Relief Grip, N.P.T., Non-Insulated, Straight Aluminum Connector Stainless Grip, .97-1.25 (2.46-3.17), NPT Hub Size 1-1/4 in Returns: - Due to the specialized nature of this product and manufacturer... | |
| Fiber Optic Grips are made to pull delicate communucation and data lines that have a much smaller cable diameter. Fiber Optic Pulling Grips are used for installation of fiber optic... | |
| Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. | |
| High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors,... | |
| Hubbell Liquidtight System are flexible metallic liquidtight conduit grips with . They are offered with high quality Hubbell plated steel fittings in a wide variety of N.P.T. sizes and configurations,... | |
| Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 1,700 -... | |
| Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 2,800 -... | |
| Indispensable tool for electricians with small job requirements. Used to connect insulated wire bundles to pulling tape or to pull wire rope through conduit. Features: - Break strength: 4,100 -... | |
| Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications:... | |
| Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 10,000 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 13,000 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 16,200 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 19,400 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 3,400 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 4,100 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 5,800 - Mesh Length:... | |
| Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 7,500 - Mesh Length:... | |
| Linkosity, Double Ended Cable. 10 feet | |
| Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit... | |
| Multiple Strength Overhead Pulling Grips with Flexible Eye are designed for pulling ACSR, aluminum, or copper bare conductor, ground wires, messenger strands, wire rope, and insulated cables. Overhead Pulling Grips... | |
| PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. | |
| PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle... | |
| Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.37-0.49" - Approximate break strength: 2500 -... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.50 -0.74" - Approximate break strength: 3400... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.75 -0.99" - Approximate break strength: 5500... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.00 -1.24" - Approximate break strength: 8100... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.25-1.49" - Approximate break strength: 8100 -... | |
| Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 1.50-1.99" - Approximate break strength: 8100 -... | |
| Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye... | |
| Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles... | |
| Split Lace Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of style cable... | |
| Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles... | |
| Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for... | |
| Straight aluminum connector stainless grip, .750"- .875". Features: - Eliminate pull tension on terminals - Prevent cord pull out - Provide a liquid tight seal | |
| Straight aluminum connector stainless grip, 1.000"- 1.125". Features: - Eliminates pull tension on terminals - Prevents cord pull-out - Provides a liquid tight seal | |
| Straight male cord connectors. Features - NPT Size 1/2" NPT - Cord Crip Cable Range .25"- .38" - Material Gray Nylon - Ingress Protection IP66- - Operating Temperature -40° F... | |
| Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point... |