TelephoneStuff.com Bogen 8" Cone Speaker, 10 OZ Magnet S810

Description
8" Cone Speaker, 10 OZ Magnet is a high quality direct radiator speakers with 7 watts and 15 watts power handling capacity. Features: - Provision for quick attachment of transformer - Available with transformer mounted and wired
Description
8" Cone Speaker, 10 OZ Magnet is a high quality direct radiator speakers with 7 watts and 15 watts power handling capacity. Features: - Provision for quick attachment of transformer - Available with transformer mounted and wired

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Cone Speaker, 10 OZ Magnet - S810 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Cone Speaker, 10 OZ Magnet
S810
Bogen 8" Cone Speaker, 10 OZ Magnet S810
8" Cone Speaker, 10 OZ Magnet is a high quality direct radiator speakers with 7 watts and 15 watts power handling capacity. Features: - Provision for quick attachment of transformer - Available with transformer mounted and wired

8" Cone Speaker, 10 OZ Magnet is a high quality direct radiator speakers with 7 watts and 15 watts power handling capacity.
Features:
- Provision for quick attachment of transformer - Available with transformer mounted and wired

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S810
Product Name Bogen 8" Cone Speaker, 10 OZ Magnet
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers