TelephoneStuff.com Bogen Steel Speaker Grille PG8W

Description
Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in bright white or off-white finish - Protects and conceals 8" speakers - Constructed of steel
Description
Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in bright white or off-white finish - Protects and conceals 8" speakers - Constructed of steel

Suppliers

Company
Product
Description
Supplier Links
Bogen Steel Speaker Grille - PG8W - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Steel Speaker Grille
PG8W
Bogen Steel Speaker Grille PG8W
Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille. Features: - Available in bright white or off-white finish - Protects and conceals 8" speakers - Constructed of steel

Steel Speaker Grille protects and conceals recessed 8" ceiling speakers. They are shipped complete with the hardware needed to mount a speaker to the grille.
Features:
- Available in bright white or off-white finish
- Protects and conceals 8" speakers
- Constructed of steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number PG8W
Product Name Bogen Steel Speaker Grille
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526951 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details