TelephoneStuff.com Legrand - On-Q 5000 Series 6.5" In-Wall Speaker HT5651

Description
5000 Series 6.5" In-Wall Speaker is optimized for the demands of home theater sound. Features: - Foam gaskets to minimize vibration and provide an air-tight seal - Exceptional sound plus higher power ratings for home theater applications - High-quality poly woofers and UFLC soft dome tweeters - Moisture-resistant UFLC tweeters - Power Peak: 150 W - Frequency Response: 60-20 K - Woofer Type: Poly - Efficiency: 90 db - Tweeter Type: 1" UFLC dome
Description
5000 Series 6.5" In-Wall Speaker is optimized for the demands of home theater sound. Features: - Foam gaskets to minimize vibration and provide an air-tight seal - Exceptional sound plus higher power ratings for home theater applications - High-quality poly woofers and UFLC soft dome tweeters - Moisture-resistant UFLC tweeters - Power Peak: 150 W - Frequency Response: 60-20 K - Woofer Type: Poly - Efficiency: 90 db - Tweeter Type: 1" UFLC dome

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 5000 Series 6.5" In-Wall Speaker - HT5651 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 5000 Series 6.5" In-Wall Speaker
HT5651
Legrand - On-Q 5000 Series 6.5" In-Wall Speaker HT5651
5000 Series 6.5" In-Wall Speaker is optimized for the demands of home theater sound. Features: - Foam gaskets to minimize vibration and provide an air-tight seal - Exceptional sound plus higher power ratings for home theater applications - High-quality poly woofers and UFLC soft dome tweeters - Moisture-resistant UFLC tweeters - Power Peak: 150 W - Frequency Response: 60-20 K - Woofer Type: Poly - Efficiency: 90 db - Tweeter Type: 1" UFLC dome

5000 Series 6.5" In-Wall Speaker is optimized for the demands of home theater sound.
Features:
- Foam gaskets to minimize vibration and provide an air-tight seal
- Exceptional sound plus higher power ratings for home theater applications
- High-quality poly woofers and UFLC soft dome tweeters
- Moisture-resistant UFLC tweeters
- Power Peak: 150 W
- Frequency Response: 60-20 K
- Woofer Type: Poly
- Efficiency: 90 db
- Tweeter Type: 1" UFLC dome

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT5651
Product Name Legrand - On-Q 5000 Series 6.5" In-Wall Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
VERIS 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details