TelephoneStuff.com Jensen Digital Audio Speaker with Surface Fusion Technology SMPS-600

Description
Digital Audio Speaker with Surface Fusion Technology. Features: - Auxiliary input for connecting iPad, iPhone, iPod, tablet, cell phone, laptop or other digital audio players - Micro SD (TF) memory card slot - FM scan radio - Volume control - Play/pause button - Forward/reverse control - Remote control - Suction cup - Built-in rechargeable battery
Description
Digital Audio Speaker with Surface Fusion Technology. Features: - Auxiliary input for connecting iPad, iPhone, iPod, tablet, cell phone, laptop or other digital audio players - Micro SD (TF) memory card slot - FM scan radio - Volume control - Play/pause button - Forward/reverse control - Remote control - Suction cup - Built-in rechargeable battery

Suppliers

Company
Product
Description
Supplier Links
Jensen Digital Audio Speaker with Surface Fusion Technology - SMPS-600 - TelephoneStuff.com
Huntington Beach, CA, USA
Jensen Digital Audio Speaker with Surface Fusion Technology
SMPS-600
Jensen Digital Audio Speaker with Surface Fusion Technology SMPS-600
Digital Audio Speaker with Surface Fusion Technology. Features: - Auxiliary input for connecting iPad, iPhone, iPod, tablet, cell phone, laptop or other digital audio players - Micro SD (TF) memory card slot - FM scan radio - Volume control - Play/pause button - Forward/reverse control - Remote control - Suction cup - Built-in rechargeable battery

Digital Audio Speaker with Surface Fusion Technology.
Features:
- Auxiliary input for connecting iPad, iPhone, iPod, tablet, cell phone, laptop or other digital audio players
- Micro SD (TF) memory card slot
- FM scan radio
- Volume control
- Play/pause button
- Forward/reverse control
- Remote control
- Suction cup
- Built-in rechargeable battery

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SMPS-600
Product Name Jensen Digital Audio Speaker with Surface Fusion Technology
Application MusicAudio; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1472-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 480 Hz
Weight 1.81 g (0.06 oz)
View Details