TelephoneStuff.com Avaya Square Outdoor Box Speaker 5330-240

Description
Outdoor surface mount speaker enclosure with full-range speaker. Features: - Paging speaker enclosure - Outdoor surface-mount - Full range speaker - Weather-protected enclosure - Perfect for outdoor areas such as garden centers, lumber yards, warehouses, and hotel courtyards
Description
Outdoor surface mount speaker enclosure with full-range speaker. Features: - Paging speaker enclosure - Outdoor surface-mount - Full range speaker - Weather-protected enclosure - Perfect for outdoor areas such as garden centers, lumber yards, warehouses, and hotel courtyards

Suppliers

Company
Product
Description
Supplier Links
Avaya Square Outdoor Box Speaker - 5330-240 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya Square Outdoor Box Speaker
5330-240
Avaya Square Outdoor Box Speaker 5330-240
Outdoor surface mount speaker enclosure with full-range speaker. Features: - Paging speaker enclosure - Outdoor surface-mount - Full range speaker - Weather-protected enclosure - Perfect for outdoor areas such as garden centers, lumber yards, warehouses, and hotel courtyards

Outdoor surface mount speaker enclosure with full-range speaker.
Features:
- Paging speaker enclosure
- Outdoor surface-mount
- Full range speaker
- Weather-protected enclosure
- Perfect for outdoor areas such as garden centers, lumber yards, warehouses, and hotel courtyards

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 5330-240
Product Name Avaya Square Outdoor Box Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speaker - FBS66B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details