TelephoneStuff.com Bogen 6oz Wall Baffle Speaker with Screw Terminals WBS8T725BR

Description
6 oz. Magnet Wall Baffle Speaker with Screw Terminals is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Screw terminals - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.
Description
6 oz. Magnet Wall Baffle Speaker with Screw Terminals is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Screw terminals - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 6oz Wall Baffle Speaker with Screw Terminals - WBS8T725BR - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 6oz Wall Baffle Speaker with Screw Terminals
WBS8T725BR
Bogen 6oz Wall Baffle Speaker with Screw Terminals WBS8T725BR
6 oz. Magnet Wall Baffle Speaker with Screw Terminals is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Screw terminals - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.

6 oz. Magnet Wall Baffle Speaker with Screw Terminals is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front.
Features:
- Screw terminals
- 4-watt capacity
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts)
- Works with both 70V and 25V amplifier outputs
- Simulated walnut finish
- Pre-assembled for faster installation
- 8" cone speaker for excellent audio quality
- Easy wall-mount installation
- Mounting hardware included
- Built with 3/8" particle board reinforced at corners
- Frequency Response: 50 Hz-12 kHz
- Sensitivity (4 ft./1W): 95 dBspl
- Magnet Weight: 6 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WBS8T725BR
Product Name Bogen 6oz Wall Baffle Speaker with Screw Terminals
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR50F25SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 79 dB
Nominal Power 0.2000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers