TelephoneStuff.com Valcom Ceiling Lay-In One-Way Voice Over IP Speaker VIP-402

Description
Ceiling Lay-In One-Way Voice Over IP Speakers provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - No Cutting Tiles, No Broken Tiles, No Mess Ceiling Installations - Voice Over IP Speakers Dimensions are 2' x 2' - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music & Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame & Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Affordable - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - Integral Backbox/Bridge - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
Ceiling Lay-In One-Way Voice Over IP Speakers provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - No Cutting Tiles, No Broken Tiles, No Mess Ceiling Installations - Voice Over IP Speakers Dimensions are 2' x 2' - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music & Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame & Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Affordable - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - Integral Backbox/Bridge - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom Ceiling Lay-In One-Way Voice Over IP Speaker - VIP-402 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Ceiling Lay-In One-Way Voice Over IP Speaker
VIP-402
Valcom Ceiling Lay-In One-Way Voice Over IP Speaker VIP-402
Ceiling Lay-In One-Way Voice Over IP Speakers provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - No Cutting Tiles, No Broken Tiles, No Mess Ceiling Installations - Voice Over IP Speakers Dimensions are 2' x 2' - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music & Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame & Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Affordable - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - Integral Backbox/Bridge - UL Approved Note: Informacast and Informacast CK from Singlewire version available upon request.

Ceiling Lay-In One-Way Voice Over IP Speakers provide convenient, easy, flexible installation of overhead paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount.
Voice Over IP Speakers Features:
- No Cutting Tiles, No Broken Tiles, No Mess Ceiling Installations
- Voice Over IP Speakers Dimensions are 2' x 2'
- IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas
- Excellent Music & Voice Quality
- Inconspicuous Front Accessible Volume Control
Integral Backbox Meets Or Exceeds ASTM E84 Flame & Smoke Test with 3 Hour Burn Rating
- Durable White Acrylic Baked Enamel Finish
- Built-In Amplifier
- Includes Trim T-Bar
- Affordable
- Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements
- Remote Feature Setup including volume control can be accomplished via a web browser
- Integral Backbox/Bridge
- UL Approved
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-402
Product Name Valcom Ceiling Lay-In One-Way Voice Over IP Speaker
Application Paging; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243112 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details