TelephoneStuff.com Legrand - On-Q evoQ 6.5" Black Outdoor Speaker 364670-04

Description
evoQ 6.5" Black Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations. Outdoor Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - glass fiber woofers provide superior power capacity for a stronger, deeper sound - 1" aluminum dome tweeter - Made of tough, non-corroding enclosure with aluminum powder-coated grills - Impedance – 8 Ohms - Power Handling (peak) – 200W - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz
Description
evoQ 6.5" Black Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations. Outdoor Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - glass fiber woofers provide superior power capacity for a stronger, deeper sound - 1" aluminum dome tweeter - Made of tough, non-corroding enclosure with aluminum powder-coated grills - Impedance – 8 Ohms - Power Handling (peak) – 200W - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ 6.5" Black Outdoor Speaker - 364670-04 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ 6.5" Black Outdoor Speaker
364670-04
Legrand - On-Q evoQ 6.5" Black Outdoor Speaker 364670-04
evoQ 6.5" Black Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations. Outdoor Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - glass fiber woofers provide superior power capacity for a stronger, deeper sound - 1" aluminum dome tweeter - Made of tough, non-corroding enclosure with aluminum powder-coated grills - Impedance – 8 Ohms - Power Handling (peak) – 200W - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz

evoQ 6.5" Black Outdoor Speaker is optimized to meet the demands of outdoor installations. It is designed to maximize the best in distributed audio and home theater installations.
Outdoor Speaker Features:
- High-power handling and adjustment capabilities ensure ultimate in home sound
- Suitable for moisture rich environments
- High-grade advanced crossover allows for optimal frequency distribution
- glass fiber woofers provide superior power capacity for a stronger, deeper sound
- 1" aluminum dome tweeter
- Made of tough, non-corroding enclosure with aluminum powder-coated grills
- Impedance – 8 Ohms
- Power Handling (peak) – 200W
- Efficiency – 85 dB
- Frequency Response: 55Hz-20KHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364670-04
Product Name Legrand - On-Q evoQ 6.5" Black Outdoor Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details