TelephoneStuff.com Bogen AS1 Cone Speaker with Aluminum Grille ASWG-1

Description
For recessed ceiling installation, consists of the AS-1 speaker mounted on an aluminum grille. Features: - Grille is finished in white enamel - Power Requirement: 24V DC, 50mA - Power rating: 1Watt - Maximum sound level: 92dB - Input sensitivity: 113mV - Dimensions: 12-7/8" Dia. x 3-1/4" D - Use PRSASAC (up to 3 speakers) or PRS624DA (8 - 10 speakers) power supply
Description
For recessed ceiling installation, consists of the AS-1 speaker mounted on an aluminum grille. Features: - Grille is finished in white enamel - Power Requirement: 24V DC, 50mA - Power rating: 1Watt - Maximum sound level: 92dB - Input sensitivity: 113mV - Dimensions: 12-7/8" Dia. x 3-1/4" D - Use PRSASAC (up to 3 speakers) or PRS624DA (8 - 10 speakers) power supply

Suppliers

Company
Product
Description
Supplier Links
Bogen AS1 Cone Speaker with Aluminum Grille - ASWG-1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen AS1 Cone Speaker with Aluminum Grille
ASWG-1
Bogen AS1 Cone Speaker with Aluminum Grille ASWG-1
For recessed ceiling installation, consists of the AS-1 speaker mounted on an aluminum grille. Features: - Grille is finished in white enamel - Power Requirement: 24V DC, 50mA - Power rating: 1Watt - Maximum sound level: 92dB - Input sensitivity: 113mV - Dimensions: 12-7/8" Dia. x 3-1/4" D - Use PRSASAC (up to 3 speakers) or PRS624DA (8 - 10 speakers) power supply

For recessed ceiling installation, consists of the AS-1 speaker mounted on an aluminum grille.
Features:
- Grille is finished in white enamel
- Power Requirement: 24V DC, 50mA
- Power rating: 1Watt
- Maximum sound level: 92dB
- Input sensitivity: 113mV
- Dimensions: 12-7/8" Dia. x 3-1/4" D
- Use PRSASAC (up to 3 speakers) or PRS624DA (8 - 10 speakers) power supply

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ASWG-1
Product Name Bogen AS1 Cone Speaker with Aluminum Grille
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers