TelephoneStuff.com Bogen 8" Unmounted Cone Loudspeaker with 10 oz. Magnet S810T725

Description
8" Unmounted Cone Loudspeaker with 10 oz. Magnet. Features: - 4 watt capacity - 8" cone speaker for excellent audio quality - Transformer mounted and wired - Easy to install in wall baffles or ceiling grilles - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz - 15 kHz - Magnet Weight: 10 oz. - Sensitivity: 96 dBspl - Connections: Wire
Description
8" Unmounted Cone Loudspeaker with 10 oz. Magnet. Features: - 4 watt capacity - 8" cone speaker for excellent audio quality - Transformer mounted and wired - Easy to install in wall baffles or ceiling grilles - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz - 15 kHz - Magnet Weight: 10 oz. - Sensitivity: 96 dBspl - Connections: Wire

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Unmounted Cone Loudspeaker with 10 oz. Magnet - S810T725 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Unmounted Cone Loudspeaker with 10 oz. Magnet
S810T725
Bogen 8" Unmounted Cone Loudspeaker with 10 oz. Magnet S810T725
8" Unmounted Cone Loudspeaker with 10 oz. Magnet. Features: - 4 watt capacity - 8" cone speaker for excellent audio quality - Transformer mounted and wired - Easy to install in wall baffles or ceiling grilles - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W) - Works with both 70V and 25V amplifier outputs - Frequency Response: 70 Hz - 15 kHz - Magnet Weight: 10 oz. - Sensitivity: 96 dBspl - Connections: Wire

8" Unmounted Cone Loudspeaker with 10 oz. Magnet.
Features:
- 4 watt capacity
- 8" cone speaker for excellent audio quality
- Transformer mounted and wired
- Easy to install in wall baffles or ceiling grilles
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 W)
- Works with both 70V and 25V amplifier outputs
- Frequency Response: 70 Hz - 15 kHz
- Magnet Weight: 10 oz.
- Sensitivity: 96 dBspl
- Connections: Wire

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S810T725
Product Name Bogen 8" Unmounted Cone Loudspeaker with 10 oz. Magnet
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details