TelephoneStuff.com Anchor Audio AC Powered Portable Speaker Monitor with.. AN-130

Description
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White or Black Color
Description
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White or Black Color

Suppliers

Company
Product
Description
Supplier Links
Anchor Audio AC Powered Portable Speaker Monitor with.. - AN-130 - TelephoneStuff.com
Huntington Beach, CA, USA
Anchor Audio AC Powered Portable Speaker Monitor with..
AN-130
Anchor Audio AC Powered Portable Speaker Monitor with.. AN-130
AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD player. Portable Speaker Monitor Features: - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - 16 Channel UHF Diversity Wireless by Anchor Audio - Complete with Bass and Treble Controls - 30 Watt Amplifier for significant sound quality - Carbon Fiber Cone - Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In - Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output - Optional Remote Control for Volume and Mute controls - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D - Available in White or Black Color

AC Powered Portable Speaker Monitor is a light-weight, easy to use system that fills the room with your voice. The AN-130 is ideal for use with a video projector, PC, or CD/DVD
player.
Portable Speaker Monitor Features:
- Magnetically Shielded Speaker for AV Use
- Reach Crowds of 100 plus
- 101 dB of Clear Sound
- 16 Channel UHF Diversity Wireless by Anchor Audio
- Complete with Bass and Treble Controls
- 30 Watt Amplifier for significant sound quality
- Carbon Fiber Cone
- Input Jacks: RCA Line-In, 1/4" Line-In, and 1/4" Mic-In
- Output Jack: 1/4" Line-Out, Supports Daisy Chain capability for Multiple Systems or Record Output
- Optional Remote Control for Volume and Mute controls
- Durable injection-molded Polypropylene case
- Rated Power Output: 30 Watts-
- Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter
- AC Power Requirements: 110 - 125 V AC, 50/60 Hz
- Dimensions: 5.25" H x 8.4" W x 9" D
- Available in White or Black Color

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AN-130
Product Name Anchor Audio AC Powered Portable Speaker Monitor with..
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176045 - RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-3212PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
3 suppliers