TelephoneStuff.com Valcom Talkback Slimline Speaker V-1046

Description
Contemporary designed 45-ohm wall speaker used with talkback intercom systems. The enclosure is a thick walled, high-density polypropylene enclosure that minimizes vibrations. Utilizing the built-in hanger this speaker may be conveniently mounted on the wall. The speaker is available in black, brown, gray or white with a removable color coordinated grille. Features: - 5-inch 45 OHM 5 watt speaker - Removable cloth covered grille - Built-in hanger - High density polypropylene enclosure - Available in black, brown, gray, or white
Description
Contemporary designed 45-ohm wall speaker used with talkback intercom systems. The enclosure is a thick walled, high-density polypropylene enclosure that minimizes vibrations. Utilizing the built-in hanger this speaker may be conveniently mounted on the wall. The speaker is available in black, brown, gray or white with a removable color coordinated grille. Features: - 5-inch 45 OHM 5 watt speaker - Removable cloth covered grille - Built-in hanger - High density polypropylene enclosure - Available in black, brown, gray, or white

Suppliers

Company
Product
Description
Supplier Links
Valcom Talkback Slimline Speaker - V-1046 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Talkback Slimline Speaker
V-1046
Valcom Talkback Slimline Speaker V-1046
Contemporary designed 45-ohm wall speaker used with talkback intercom systems. The enclosure is a thick walled, high-density polypropylene enclosure that minimizes vibrations. Utilizing the built-in hanger this speaker may be conveniently mounted on the wall. The speaker is available in black, brown, gray or white with a removable color coordinated grille. Features: - 5-inch 45 OHM 5 watt speaker - Removable cloth covered grille - Built-in hanger - High density polypropylene enclosure - Available in black, brown, gray, or white

Contemporary designed 45-ohm wall speaker used with talkback intercom systems. The enclosure is a thick walled, high-density polypropylene enclosure that minimizes vibrations. Utilizing the built-in hanger this speaker may be conveniently mounted on the wall. The speaker is available in black, brown, gray or white with a removable color coordinated grille.
Features:
- 5-inch 45 OHM 5 watt speaker
- Removable cloth covered grille
- Built-in hanger
- High density polypropylene enclosure
- Available in black, brown, gray, or white

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1046
Product Name Valcom Talkback Slimline Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details