TelephoneStuff.com Valcom One-Way SIP 1' x 2' Lay-in Ceiling Speaker with.. VIP-401

Description
One-Way SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
One-Way SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way SIP 1' x 2' Lay-in Ceiling Speaker with.. - VIP-401 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way SIP 1' x 2' Lay-in Ceiling Speaker with..
VIP-401
Valcom One-Way SIP 1' x 2' Lay-in Ceiling Speaker with.. VIP-401
One-Way SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox. Features: - High-efficiency 8” (203mm) speaker - PoE (802.3af) - No local power required - Paintable - Durable electrostatic powder coat finish on metal surfaces - Line output supports valcom amplified speakers - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.

One-Way SIP 1' x 2' Lay-in Ceiling Speaker with Integral Backbox.
Features:
- High-efficiency 8” (203mm) speaker
- PoE (802.3af)
- No local power required
- Paintable
- Durable electrostatic powder coat finish on metal surfaces
- Line output supports valcom amplified speakers
- Output Level: 103 db/1 meter
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-401
Product Name Valcom One-Way SIP 1' x 2' Lay-in Ceiling Speaker with..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details