TelephoneStuff.com Datasheets for Automated Voice Answering Systems
Automated voice answering systems are used to take messages and to provide automated information retrieval requests.
Automated Voice Answering Systems: Learn more
| Product Name | Notes |
|---|---|
| The ElectraMail CTI System includes: - Tower style cabinet - OS/2 Warp 4 installed - PC (Pentium 266 MHz CPU or higher) - 32MB RAM - 33.6K internal buad modem... | |
| 10 port license and backup PCMCIA card. Features: - Plugs into the Merlin Messaging Module (7107-530) - Also known as 108679531 | |
| 12 port license and backup PCMCIA card. Features: - Plugs into the Merlin Messaging Module (7107-530) - Also known as 108679549 | |
| 12 Port Upgrade for DV2000 - requires 32 bit 5 volt or 3.3 volt slot on PCI motherboard backplane. | |
| 16 Port Upgrade for DV2000 - requires slot on ISA motherboard backplane. | |
| 2 port (analog) voice mail system equipped with 130 hour message capacity and up to 200 mailboxes. Expandable up to 8 ports. Includes an internal modem accessible from any voice... | |
| 2 Port 256MB approximately 10 Hours of storage. Features: - Used exclusively with VMP(X)-U40 VMP Hardware Platform (Model # 750528) - Memory - 256 MB | |
| 2 port analog expansion module used with DCS & DCS Compact systems. Maximum 2 (4 ports) in basic cabinet and 4 (8 ports) in extended cabinet. Each port requires 1... | |
| 2 Port approximately 10 hour voicemail. Features: - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 256 MB | |
| 2 Port approximately 32 hour voicemail. Features: - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 512 MB | |
| 2 port approximately 32 hours for voicemail. Features: - Used exclusively with VMP(X)-U40 VMP Hardware Platform (Model # 750528) - Memory - 512 MB | |
| 2 port digital voice mail expansion card. The KX-TVS102 card can be installed in the KX-TVS100, KX-TVS110, KX-TVS120, KX-TVS200, KX-TVS220, KX-TVS300 and KX-TVS320 voice mail systems. Features: - One KX-TVS102... | |
| 2 port expansion module used with Prostar 816 systems. Maximum 2 (4 ports) in basic cabinet and 4 (8 ports) in extended cabinet. Each port requires 1 system station port... | |
| 2 port license and backup PCMCIA card. Plugs into the Merlin Messaging Module (7107-530). | |
| 2 Port Small Voice Mail System with 10 hours of digital message storage. Voice Mail System Features: - 128 Real/Virtual Mailboxes - Announcer Mailbox - File Mailbox Groups (5 messaging... | |
| 2 port voice mail system equipped with 3 hours of message storage and capacity for 50 mailboxes. Diskless technology makes this system easy to program from any telephone. Flash based... | |
| 2 port voice mail with 35 hours of message storage and unlimited number of mail boxes. Integrates with Vodavi StarPlus DHS using 2 port analog adapter (SP7420-00). | |
| 2 to 4 Port Upgrade Activation Code for VMS(2)-U10 ETU. This activation code increases port capacity from 2 to 4 ports. | |
| 2-Port Upgrade Key for Samsung Integrated Voice Processing Platform for DS 616 (SVMI-2E). | |
| 288 VS Small System PBX System. PBX System Features: - Greet callers with recorded messages that offer touchtone choices and connect callers to extensions - Built-in voicemail saves you paying... | |
| 4 port (analog) voice mail system equipped with 130 hour message capacity and up to 200 mailboxes. Expandable up to 8 ports. Includes an internal modem accessible from any voice... | |
| 4 port (Digital) voice mail system equipped with 130 hour message capacity and up to 200 mailboxes. Expandable up to 8 ports. Includes an internal modem accessible from any voice... | |
| 4 Port approximately 10 hours for voicemail. Features: - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 256 MB | |
| 4 Port approximately 165 hour voicemail. Features: - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 2 G | |
| 4 port approximately 165 hours of voicemail. Features: - Used exclusively with VMP(X)-U40 VMP Hardware Platform (Model # 750528) - Memory - 2G - Linux based | |
| 4 Port approximately 32 hour voicemail. Features: - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 512 MB | |
| 4 Port approximately 340 hour voicemail. Features: - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 4G | |
| 4 port approximately 340 hours of voicemail. Features: - Used exclusively with VMP(X)-U40 VMP Hardware Platform (Model # 750528) - Memory - 4G | |
| 4 port digital voice mail expansion card. The KX-TVS204 card can be installed in the KX-TVS120, KX-TVS200, KX-TVS220, KX-TVS300 and KX-TVS320 (but SLOT 2 of the KX-TVS120 is not available... | |
| 4 Port expansion card used to expand Work.Group DOS voice mail systems. | |
| 4 Port expansion card used to expand Work.Group Windows voice mail systems. | |
| 4 port license and backup PCMCIA card. Features; - Plugs into the Merlin Messaging Module (7107-530) - Also known as 108491366 | |
| 4 Port Small Voice Mail System with 10 hours of digital message storage. Voice Mail System Features: - 128 Real/Virtual Mailboxes - Announcer Mailbox - File Mailbox Groups (5 messaging... | |
| 4 port turnkey voice messaging for small- or medium-sized businesses. Features: - Voice mail - Automated attendant - Message notification - Fax capabilities: requires Class 2/2.0 Fax Modem (supports up... | |
| 4 Port Upgrade for DV2000 / DV4 - requires 32 bit 5 volt slot on PCI motherboard backplane. | |
| 4 Port Upgrade for DV2000 / DV4 - requires slot on ISA motherboard backplane. | |
| 4 Port Upgrade for DV2000 / DV4- requires 32 bit 5 volt or 3.3 volt slot on PCI motherboard backplane. | |
| 4 Port Upgrade for DV2000-U / DV4-U - digital integration - requires 32 bit 5 volt or 3.3 volt slot on PCI motherboard backplane. | |
| 4 Port Upgrade for Flashmail 4 Port Voice Mail Model # SVMI-8. | |
| 4 port voice mail system equipped with 3 hours of message storage and capacity for 50 mailboxes. Diskless technology makes this system easy to program from any telephone. Flash based... | |
| 4 port voice mail with 35 hours of message storage and unlimited number of mail boxes. Integrates with Vodavi StarPlus DHS using 2 port analog adapter (SP7420-00) and 2 port... | |
| 4 Ports 256MB approximately 10 hours of storage. Features: - EliteMail VMP Flash Media storage pre-loaded with voice processing applications - Used exclusively with VMP(X)-U40 VMP Hardware Platform (Model #... | |
| 4 to 8 Port Upgrade DSP Unit for VMS(4)-U10 ETU. This unit piggybacks on VMS(4)-U10 ETU. It increases port capacity from 4 to 8 ports. | |
| 4-Port to 8-Port Upgrade | |
| 6 port (analog) voice mail system equipped with 130 hour message capacity and up to 200 mailboxes. Expandable up to 8 ports. Includes an internal modem accessible from any voice... | |
| 6 port license and backup PCMCIA card. Features: - Plugs into the Merlin Messaging Module (7107-530) - Also known as 108491374 | |
| 6 port voice mail with 35 hours of message storage and unlimited number of mail boxes. Integrates with Vodavi StarPlus DHS using 2 - 2 port analog adapters (SP7420-00) and... | |
| 8 port (analog) voice mail system equipped with 130 hour message capacity and up to 200 mailboxes. Expandable up to 8 ports. Includes an internal modem accessible from any voice... | |
| 8 port (digital) voice mail system equipped with 130 hour message capacity and up to 200 mailboxes. Expandable up to 8 ports. Includes an internal modem accessible from any voice... | |
| 8 port 512 MB approximate 32 hours of storage. DSP Unit must be installed to support port 5-8. | |
| 8 port approximately 10 hrs voicemail. Features: - Used exclusively with VMP(X)-U40 VMP Hardware Platform (Model # 750528) - Memory - 256 MB Requires: - Model # 750123 - DSP-U30... | |
| 8 Port approximately 165 hour voicemail. Features - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 2 G Requires: - Model # 750123 - DSP-U30 LX 4 Port Expansion... | |
| 8 port approximately 165 hours of voicemail. Features: - Used exclusively with VMP(X)-U40 VMP Hardware Platform (Model # 750528) - Requires (Model # 750123) DSP-U30 LX 4 Port Expansion Board... | |
| 8 Port approximately 32 hour voicemail. Features - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 512MB Requires: - Model # 750123 - DSP-U30 LX 4 Port Expansion Board... | |
| 8 Port approximately 340 hour voicemail. Features: - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 4G Requires: - Model # 750123 - DSP-U30 LX 4 Port Expansion Board... | |
| 8 port approximately 340 hours of voicemail. Features - Used exclusively with VMP(X)-U40 VMP Hardware Platform (Model # 750528) - Requires (Model # 750123) DSP-U30 LX 4 Port Expansion Unit... | |
| 8 Port expansion card used to expand Work.Group Windows voice mail systems. | |
| 8 Port Upgrade for DV2000-U - digital integration - requires 32 bit 5 volt or 3.3 volt slot on PCI motherboard backplane. | |
| 8 port voice mail used with Toshiba telephone systems. Includes monitor and keyboard. | |
| 8 port voice mail with 35 hours of message storage and unlimited number of mail boxes. Integrates with Vodavi StarPlus DHS using 2 - 2 port analog adapters (SP7420-00) and... | |
| 844 VS Small System PBX System. PBX System Features: - Greet callers with recorded messages that offer touchtone choices and connect callers to extensions - Built-in voicemail saves you paying... | |
| A professional business phone with many popular features. Works on its own or use the pre-programmed softkeys to work seamlessly with the TalkSwitch phone systems. Single button functions make the... | |
| ACD/MIS system management software. Includes: - MIS - windows based CD-ROM system software - KMA(1.0)-U ACD Activation key (mailed separately) - ACD is not supported on the Elite 48 -... | |
| ACD/MIS system management software. Includes: - MIS - windows based CD-ROM system software - KMA(1.0)-U ACD Activation key - ACD is not supported on the Elite 48 - Manuals not... | |
| Activation Code for either Spanish or French. This is only needed to add a language. | |
| Activation keys are used to upgrade the mailbox capacity on the BCM 200/400. Does not increase storage time of voice mail system. | |
| ActiveFax with 1 fax port (one 1-port board). Includes system software, fax board, and documentation. The fax board requires an open PC expansion slot. Only one fax board can reside... | |
| ActiveFax with 2 fax ports (one 2-port board). Includes system software, fax board, and documentation. The fax board requires an open PC expansion slot. Only one fax board can reside... | |
| Add an additional 4 ports to Work.Group II. Inserts into system box. | |
| Adds 24 additional ports for Amanda Portal systems using digital integration via one T1 ISDN PRI trunk. | |
| Adds 30 hours of message storage to StarmaiL system. | |
| Adds 4 more local extension to a TalkSwitch 240vs, 244vs, or 248vs. | |
| Adds 4 VoIP trunks to a TalkSwitch 48-CA, a 240vs, 280vs, 480vs, or 840vs. | |
| Adds call center features to the Call Pilot voice mail system. For businesses who require a small call center with more sophisticated applications. Activates 10 agents and 2 queues and... | |
| Adds Unified Messaging to ProphetVoice Unity (PUN-436 or PUN-872). | |
| Advanced voice mail system expandable to 32 port configurations. The system ships with a Network Interface Card, modem and PC-Anywhere. Based on Microsoft Windows NT operating system and includes a... | |
| Amanda Portal Complete SUL (single use license) is a Portal software package that includes Amanda's most popular add-on modules and two of the best selling applications bundled into an incredibly... | |
| Amanda Work.Place-Norstar hard disk drive. | |
| Amanda@Work.Place provides turnkey Voice Messaging for small- or medium-sized businesses that require: Features: - Voice Mail - Automated Attendant - Message Notification - Fax Capabilities: requires Class 2/2.0 Fax Modem; | |
| Amanda@Work.XP provides turnkey messaging for small and medium-sized businesses that require: Features: - Voice mail - Automated attendant - Message notification - Fax capabilities: requires either a class 2/2.0 fax... | |
| An elite business phone with exceptional sound quality and large LCD display, the TS-480i has 14 programmable softkey features display parked and queued calls, allowing you to take control of... | |
| Analog VoIP gateway equipped with four FXO ports and one 10/100 BaseT Ethernet port. Connect analog PSTN lines and legacy PBX Systems to an IP telephony network. Low-density design makes... | |
| Aries ADKS Voice Mail Package. Package includes: - ADKS-308 KSU(AD0-308-KSU-PAK) - Voice Mail PBA(AD0VML-201-PAK) - Option PBA(Ad00PT-101-PAK - Executive SetADTE00-MOE-40D - Standard Set(ADTS00-MOE-40D - Basic Sets(ADTB00-MOE-40D | |
| Base Courier system with expansion to 8 ports. The system ships with a Network Interface Card included. Modem and PC-Anywhere are optional. Based on Microsoft Windows 98 operating system and... | |
| Base Courier system with expansion to 8 ports. The system ships with a Network Interface Card, Modem and PC-Anywhere are included. Based on Microsoft Windows 98 operating system and includes... | |
| Basic voice mail cabinet with 0 ports and 2 expansion slots. Provides for 600 mailboxes. Features: - Provides 2 slots for connection ports - Expands using the following cards -... | |
| Basic voice mail cabinet with 2 ports and 2 expansion slots (1 available). Used with Prostar 816 telephone system. Provides for 600 mailboxes. Features: - Provides 2 slots for connection... | |
| BCM 50 IP Telephony Client Software Code. This enables the use of IP sets on the BCM 50. Available Seats: - 1 Seat - 2 Seat - 4 Seats -... | |
| BCM 50 LAN CTE Software Authorization Code. | |
| BCM50 Digital Station enables 8 Analog Station ports on the main chassis. | |
| BCM50 Voice Messaging Authorization Code. Available Seats: - 1 Seat - 2 Seat - 4 Seats - 8 Seats - 16 Seats | |
| Cable for the Callpilot 201i. | |
| Call pilot 100 voicemail key codes will give the call pilot an additional 10 mailboxes. | |
| Call Pilot 150 - 8 Port Voice Mail System delivers Scalable Advanced Messaging to growing small and mid-sized businesses. Business sites with 32-300 users receive Voice Mail, with advanced applications... | |
| Call Pilot 200 Series Voice Mail base system assembly. | |
| CallPilot Base 201i System is a single location that can be accessed from anywhere, whether over the Internet or by telephone. E-mail can be accessed and replied to quickly and... | |
| Class 2 remote access fax modem card. 1 per port that requires fax capabilities. | |
| Comdial’s Small Office Lite provides you with the means to conduct business with the professionalism your customers expect. Features: - Provides advanced voice-processing technology in an economically designed - Can... | |
| Complete documentation package for Partner Messaging R6. Downloadable file. | |
| Concero Switchboard Desktop Phone System. Features: - 2 Incoming lines purchase - 4 Local extensions - 3 Remote extensions - Auto attendant on one (1) line - 1/2 hour total... | |
| CoSessions Software For the Elite VoiceMail. CD Format. | |
| Dialogic JCT Board adds additional 12 ports for the Amanda Portal System. Features: - Supports fax, speech, and switching for two-call connections - Requires available PCI slot | |
| DSPII-U10 unit is used to provide speech path announcement / VM. | |
| DV200-U is a special digitally integrated version of DV2000 featuring the Dialog D82-JCT-U and D42-JCT-U voice processing cards. These cards provide direct digital integration With: - Avaya Definity - Hicom... | |
| DV2000 can automatically send voice and fax messages to E-Mail. Features: - Voice ports: 4-48 - Fax ports: 1 - 4 - 1000 hours of message storage - Up to... | |
| DV4 is turn key solution with four ports of voice mail & automated attendant, one port of fax and Unified Messaging for up to 225 mailboxes. Features: - 4 and... | |
| Each KX-TVA502 adds 2 ports to the KX-TVA50 voice mail system which can be used for DPT, APT, Inband, or No Integration. KX-TVA502 cards can be installed in slots 2... | |
| Each KX-TVA503 adds 2 ports to the KX-TVA50 voice mail system which can be used for DPT Integration. KX-TVA503 cards can be installed in slots 2 and 3 of the... | |
| Electra-Stat demo CD - sales demonstration. | |
| ElectraMail CTI 4-Port. Package Content: - Tower style cabinet - OS/2 Warp 4 installed - PC (Pentium 266 MHz CPU or higher) - 32MB RAM - 33.6K internal buad modem... | |
| ElectraMail CTI Double sided Data Sheets (package of 25). | |
| Elite Mail FMS2 2 Port VM. Features: - Requires one interface slot position in a KSU - Flash ROM-4 Hour Storage - 40 Subscriber Mailboxes - EliteMail FMS Job Specification... | |
| EliteMail VMP version II "in-skin" voice mail system. Provides all of the features of the EliteMail VMP plus support for 200 mailboxes, message timestamp, built-in modem and more. Features: -... | |
| Enables 4 Analog Trunk ports on the BCM50 main chassis. | |
| Enables network telephony for the communicating PC. Features: - Speech recognition - Text-to-speech translation - Open connectivity - Interoperability with other connectivity software. - Supports more than one company greeting... | |
| Enables one of the two expansion ports on the BCM50 main chassis. | |
| Enhanced voice mail system expandable to 16 port configurations. The system ships with a Network Interface Card, modem and PC-Anywhere. Based on Microsoft Windows 98 operating system and includes a... | |
| Equipped with 2 ports and capability for 16 mailboxes. Easily upgraded to 4 ports and 32 mailboxes using an upgrade key. The DCS Compact supports either the 2 port SVMi-4... | |
| ESIB(8)-U20 Digital Station Card. | |
| Expand your KX-TVS50 to 4 Hours of voice message storage. | |
| Expand your older Partner voice mail 4.0 system with an additional 10 mailboxes. PCMCIA card inserts into expansion slot on Partner Mail VS 4.0. Limited supply. Please contact us for... | |
| Expands 2 port voice mail system up to 4 ports. Installs in system box. Must have Version 7 to be enabled to upgrade. | |
| Expands Aleen 2 port voice mail system to 4 ports. Installs in system box. Must have Ver. 6 or 7 to be enable to use the upgrade. | |
| Expands Aleen 2 port voice mail system up to 4 ports. Installs in system box. Must have Version 6 or 7 to be enabled to upgrade. | |
| Expands NEAX 2000 voice mail system from 4 ports to 8 ports. Serial number from voice mail banner screen required when placing order. | |
| Expands Prophet Unity (PUN-418 or PUN-436) to 8 ports. Also increases message capacity to 72 hours. | |
| Expands ProphetVoice Light 2 port voice mail system to 4 ports. Installs in system box. | |
| Expansion card used to add 2 additional ports to a VANGARD voice mail system. | |
| Expansion card used to add 4 additional ports to a VANGARD voice mail system. | |
| Extended voice mail cabinet with 0 ports and 4 expansion slots. Provides for 600 mailboxes. Features: - Provides 4 slots for connection ports - Expands using the following cards -... | |
| Feature-rich, reliable and affordable, three important factors that come together in one unparalleled voice messaging system-Comdial's Debut. From Automated Attendant to advanced voice mail capabilities, Comdial's Debut provides the means... | |
| Fortinet TalkSwitch 248 VS Small System PBX System. PBX System Features: - 4 Analog/IP + 12 IP Extensions - 8 VoIP - Greet callers with recorded messages that offer touchtone... | |
| Fortinet TalkSwitch 488 VS Small System PBX System PBX System Features: - Greet callers with recorded messages that offer touchtone choices and connect callers to extensions - Built-in voicemail saves... | |
| Fortinet TalkSwitch 840 VS Small System PBX System. PBX System Features: - Greet callers with recorded messages that offer touchtone choices and connect callers to extensions - Built-in voicemail saves... | |
| Fortinet TalkSwitch 848 VS Small System PBX System. Features: - Greet callers with recorded messages that offer touchtone choices and connect callers to extensions - Built-in voicemail saves you paying... | |
| Fortinet TalkSwitch 8PLUS VoIP Upgrade by Talkswitch. Features: - Adds 8 Trunks to a Talkswitch 240vs, 280vs, 480vs, 840vs | |
| Fortinet TalkSwitch Expansion Module adds 12 LED keys to TS-550i IP Phone. A maximum of 2 TS-50e units may be used per phone. | |
| Fortinet TalkSwitch is the perfect phone for those who understand that every call counts. A premium business speakerphone, the TS-600 features a large adjustable backlit LCD display for increased readability,... | |
| Fortinet TalkSwitch The TalkSwitch 240vs is the compact, all-in-one telephone system that puts the rich features of PBX systems into the reach of small offices. Its voicemail, multi-level auto attendants,... | |
| Fortinet TalkSwitch The TalkSwitch 480vs is a full-featured PBX telephone system that includes everything you need to sound big, control your communication costs and stay connected everywhere. The TalkSwitch 480vs... | |
| Fortinet TalkSwitch TS-200 With its sleek design and impressive features, the TalkSwitch TS-200 telephone is the ideal phone set for growing businesses. Designed exclusively for use with TalkSwitch telephone systems,... | |
| Fortinet TalkSwitch TS-350i IP Telephone is a powerful business phone that fits a wide range of users. Features: - Six programmable multicolored LED appearance keys - Excellent feature integration with... | |
| Fortinet TalkSwitch TS-450i IP Telephone. Features: - 10 programmable multicolored LED appearance keys with option to expand to 34 - Advanced feature integration with TalkSwitch phone systems running 6.50 or... | |
| Fortinet TalkSwitch TS-550i IP Phone is a premium phone for power users, with advanced expansion and connection options. Features: - 22 programmable multicolored LED appearance keys - Can expand up... | |
| Fortinet TalkSwitch TS-60B Bluetooth Module. Features: - Range of up to 30 feet (10 meters) - Supports pairing of up to five headsets - Supports answer and hangup control from... | |
| Fully integrated, flash memory based voice mail system for use with either a DS1000 or DS2000 system (CPU 80025B required). IntraMail is sophisticated, yet easy-to-use, bringing a new level of... | |
| Fully integrated, flash memory based voice mail system for use with either a DS1000 or DS2000 system. IntraMail is sophisticated, yet easy-to-use, bringing a new level of speed and simplicity... | |
| Guest Table Tent Cards for use with Hospitality package. Cards come in a package of 50. | |
| Infoset 408 Voicemail VMS 2-Port - B10 ETU Voice Mail. | |
| Installation & programming manual for the Merlin 206-410-820 and Classic Mail voice messaging system. (all versions) | |
| Installation and maintenance manual. Item is downloaded via FTP access. Payment provided for access to FTP server. | |
| Installation and programming manual for Avaya Partner Mail VS voice mail card. | |
| Installation and programming manual for Avaya/Lucent Partner Mail Release 3. | |
| Installation and programming manual for Avaya/Lucent Partner Mail VS R.4. | |
| Installation and programming manual for Avaya/Lucent Partner Mail VS Release 3. | |
| Installation and programming manual for Avaya/Lucent Partner Mail VS Release 5. | |
| Installation Guide documentation. | |
| Installation, GUI programming interface & maintenance documentation for the Merlin Messaging module (release 2.5) on CD-ROM. GUI interface is not backward compatible with previous versions. | |
| Installation, programming & maintenance manual for Amanda Work.Place voice mail system. | |
| Installation/Program ming Manual for Avaya/Lucent Partner Mail Release 1. | |
| IntraMail 8 port 16 hour integrated voice mail system. Features: - Provides 66 mailboxes when connected with the DS1000 - Provides 160 mailboxes when connected with the DS2000 - Version... | |
| IP Comm SIP Server is software running on a Windows XP, 2000 or NT machine and acts as a call manager for the gateways. Each license is purchased per port... | |
| IP-PBX (VoIP telephone system) for the Small Office Home Office (SOHO) market, the TechnoCo Vdex-40 is an Asterisk-Based IP-PBX appliance that will support up to 35 telephones. For higher reliability,... | |
| Language Prompts for Hospitality Package. Available in UK (British) English, Australian English, Japanese, Spanish, French, Portuguese, German, Dutch, and US English. | |
| License for ViewMail with Live Record Module, 5 Seats. (Seats indicate additional number of users.) | |
| Lite 2 port digital voice mail. Features: - 25 mailboxes - Includes software 8.5 (Dos Software) - Includes CPU and dongle - Includes keyboard - Monitor not included - Works... | |
| Lite 4 port digital voice mail. Features: - 50 mailboxes - Includes software 8.5 (Dos Software) - Includes CPU and dongle - Includes keyboard - Monitor not included - Works... | |
| ME Elite system delivers an additional set of features including Speech Recognition and Personal Fax Mailbox unifying your communications into a single, interoperable enterprise. Voice Mail System Features: - 500... | |
| Memory upgrade for the TalkSwitch Voicemail. Add up to 9 hours of message storage to your TalkSwitch. Features: - Simple to add, remove, and swap - Pick a size that... | |
| Merlin Messaging voice mail module (release 2.5). Uses 1 slot in Merlin system. 0 ports included. 2 - 12 ports available. Add ports using PCMCIA license card. Only 1 card... | |
| Merlin Messaging voice mail module (release 4.0). Uses 1 slot in Merlin system.0 ports included. 2 - 12 ports available. Add ports using PCMCIA license card. Only 1 card may... | |
| MiniVoice is an entry-level, user-friendly voice mail system with basic features and message storage. This compact, 4-port voice mail solution has 32 mailboxes and up to 1.5 hours of message... | |
| Modem cable adapter used to convert 9 pin connection on cable to 25 pin connection on computer. Features: - Small design - 9 pin male connection / 25 pin female... | |
| Modem Unit for FMS (2/4)-U10 / VMS (2/4/8)-U10 ETU. This unit piggy backs on FMS(2/4)-U10 / VMS (2/4/8)-10 ETU. This unit is used for FMS / VMS card remote maintenance. | |
| Modularly scaleable via the LAN. With TalkSwitch you can network up to four systems anywhere in your office space via the LAN. Expand up to 16 incoming lines with 32... | |
| NEC Elite IPK II DSP-U30 LX 4 Port Expansion Board. | |
| NEC Elite IPK II UM256, 8 Port 10 Hour Voicemail Flash Media Unit. Features: - Unified Messaging for Voicemail Hardware Platform(LX) - Memory - 256 MB Requires: - Model #750123... | |
| NEC IntraMail system installation manuals. Includes quick setup, system features and programming information. | |
| Never miss a customer call with the Aleen family of voice mail and automated attendant solutions. Effectively direct your incoming call traffic to the best possible people in your organization,... | |
| Never miss a customer call with the ITS family of voice mail and automated attendant solutions. Effectively direct your incoming call traffic to the best possible people in your organization,... | |
| New version released August 2001. Partner Messaging R1.0 main module required for all Messaging configurations. Does NOT provide any voicemail ports. Use 2, 4 or 6 port PCMCIA cards to... | |
| Nortel BCM50 Analog Station enables 2 Analog Station ports on the BCM 50 main chassis. Note: BCM50 main KSU comes with no lines, stations or voicemail boxes. These need to... | |
| Nortel Business Communications Manager (BCM) 50 Main Unit or Expansion Chassis Wallmount Bracket. The Nortel BCM 50 Wallmount Bracket can mount the BCM 50 or Expansion Unit to a vertical... | |
| Nortel Business Communications Manager 50 is an all-in-one, affordable platform for converged voice and data communications for small to medium business with 3 to 20 stations, yet scalable to serve... | |
| Null modem cable used for connection between telephone / voice mail systems and computers. Generally used for programming. Features: - 6' cable - 9 pin female connection on each side... | |
| One required in each control unit when one ISDN module (KX-TD284, KX-TD290, KX-TD382, KX-TD384, KX-TD386) is installed. Synchronizes ISDN with the system clock. | |
| Optional Enhanced Call Center for Nortel Call Pilot 150. Enhance Call Center Features: - Available in 1, 4, 8, 16 or 32 agents - Provides Automated Caller Distribution (ACD) with... | |
| Our Feature-Rich Entry-Level Analog Phone With rich features and a price that appeals to even the smallest of businesses, the TS-80 is the ideal basic business telephone set for functionality... | |
| Panasonic phone installation and maintenance manual. | |
| Partner Mail provides 21 hours of message storage. It can be expanded to a maximum of six ports (in 2 port increments). Partner Mail Release 3.0 is compatible with the... | |
| Partner Mail VS R3 PCMCIA upgrade card. Increases mailbox capacity to 20 mailboxes on a Partner Mail VS R3. Maximum 1 PCMCIA card per system. Please contact us for Best... | |
| Partner Mail VS R4 PCMCIA upgrade card. Increases a Partner Mail VS R4 from 2 ports / 20 mailboxes to 4 ports / 20 mailboxes. Maximum 1 PCMCIA card per... | |
| Partner Mail VS R4 PCMCIA upgrade card. Increases a Partner Mail VS R4 from 2 ports / 20 mailboxes to 4 ports / 40 mailboxes. Maximum 1 PCMCIA card per... | |
| Partner Messaging backup/restore only is designed for voice mail programming backup. Please contact us for Best Price and Availability! | |
| Partner R6 license 6-Port partner messaging card Please contact us for Best Price and Availability! | |
| Partner Voice Mail VS R5.0 2 port PCMCIA upgrade card. Expands 2 Port Partner Mail VS R5 system to 4 ports, increasing simultaneous access into your sytem to four. Also... | |
| Partner Voicemail VS 5.0 provides 4 ports for simultaneous messaging access, 48 mailboxes and 100 hours of voice mail message storage. Used in Partner Endeavor, Partner Plus, Partner II and... | |
| Permits connecting an Electra Elite Multiline Terminal to a PC. Each unit comes with Multiline Phone Kits software, a complete turnkey package offering a graphical telephone user interface and call... | |
| Planning Forms Manual for Avaya/Lucent Partner Mail Release 3. | |
| Plug the TS-9112i IP phone into your network at home or any other location and it functions just like the IP extensions in the office. Great for teleworkers or for... | |
| Plug the TS-9133i IP phone into your network at home or any other location and it functions just like the IP extensions in the office. Great for teleworkers or for... | |
| Primary A200 voice card. Only one per system required. Provides first four FXO analog ports. | |
| Programming and installation manuals and user guides for Merlin Messaging voice mail system. Version 3.0. | |
| Provide 12 Ports and 70 hours of message recording time. Package Includes: - For use in the ADKS-144 system ONLY - Requires cutomer supplied TVI-950 terminal emulator for configuration changes(or... | |
| Provides 0 ports, 1024 mailboxes and 32 hours of voice message storage. Stores messages on hard disk. Expandable to 6 ports (APITS) using 3 - KX-TVS102 2 port expansion cards. | |
| Provides 2 ports for simultaneous messaging access and 10 mailboxes. Used in Partner Endeavor, Partner Plus, Partner II and Partner ACS systems. Requires 1 slot in carrier. | |
| Provides 2 ports for simultaneous messaging access, 48 mailboxes and 100 hours of voice mail message storage. Used in Partner Endeavor, Partner Plus, Partner II and Partner ACS systems. Requires... | |
| Provides 2 ports, 32 mailboxes and 2 hours of voice message storage. Stores messages in non-volatile memory. Memory can be upgraded with an additional 2 hours of storage using KX-TVS52. | |
| Provides 2 ports, 64 mailboxes and 6 hours of voice message storage. Features a software upgrade from the KX-TVS90 that adds 25 new features and improvements that will make the... | |
| Provides 2 ports, 64 mailboxes and 6 hours of voice message storage. Stores messages in non-volatile memory. Replaces the KX-TVS75. Features: - Offers personalized voice announcements - Call Transfer -... | |
| Provides 2 ports, 64 mailboxes and 6 hours of voice message storage. Stores messages in non-volatile memory. Replaces the KX-TVS80. Features: - Offers personalized voice announcements - Call transfer -... | |
| Provides 4 ports, 1024 mailboxes and 128 hours of voice message storage. Stores messages on hard disk. Expandable to 24 ports. Features a software upgrade from the KX-TVS320 that adds... | |
| Provides 4 ports, 1024 mailboxes and 128 hours of voice message storage. Stores messages on hard disk. Expandable to 24 ports. Replaces the KX-TVS300. Features: - 128 hours of voice... | |
| Provides 4 ports, 1024 mailboxes and 64 hours of voice message storage. Stores messages on hard disk. Expandable to 12 ports. Features a software upgrade from the KX-TVS220 that adds... | |
| Provides 4 ports, 1024 mailboxes and 64 hours of voice message storage. Stores messages on hard disk. Expandable to 12 ports. Replaces the KX-TVS200. Features: - 64 hours of voice... | |
| Provides 4 ports, 64 mailboxes and 32 hours of voice message storage. Stores messages on hard disk. Expandable to 6 ports by adding KX-TVS102. Replaces the KX-TVS110. Used on KX-TA1232... | |
| Provides 4 ports, 64 mailboxes and 32 hours of voice message storage. Stores messages on hard disk. Expandable up to 6 ports. Features a software upgrade from the KX-TVS120 that... | |
| Provides complete voice processing capabilities. Requires one interface slot position in a KSU. Maximum of one per system. Package Includes: - 2.1 GB Hard Drive - 180 hours of storage... | |
| Provides complete voice processing capabilities. Requires one interface slot position in a KSU. Maximum of one per system. Package Includes - 2.1 GB Hard Drive - 180 hours of storage... | |
| Provides complete voice processing capabilities. Requires one interface slot position in a KSU. Maximum of one per system. System Includes: - 2.1 GB Hard Drive - 180 hours of storage... | |
| Provides delay announcements for callers when they are waiting in a Direct Group Calling (DGC) queue. Supported only by Merlin Messaging R2.5 or later with Merlin Magix R2.0 or later. | |
| Provides LAN split for digital multi-line terminals when the VDH2(8)-U10 ETU is used. Used to incorporate LAN and telephone lines in one 10BaseT cable. | |
| Provides voice mail features for Partner ACS (6054-P60) telephone systems. Avaya model # 700262058. Includes main module that slides into Partner ACS 5 Slot Carrier (60561). Requires port activation card... | |
| Provides voice mail features for Partner ACS (6054-P60) telephone systems. Includes main module that slides into Partner ACS 5 Slot Carrier (60561). Requires port activation card for 2 (7068-602), 4... | |
| Reads only in English test. Maximum of 4 sessions per system. Requires E-Mail Notify/Delivery. Not available for Microsoft Messaging. | |
| Release 3.0 - Used with the Partner ACS R1.1 or higher and Endeavor systems for basic voice mail functions. Provides 2 ports, 12 mailboxes and 120 minutes of total message... | |
| Release 3.0 - Used with the Partner ACS R1.1 or higher and Endeavor systems for basic voice mail functions. - 4 mailboxes - Each individual message may be up to... | |
| Release 3.0 - Used with the Partner ACS R1.1 or higher and Endeavor systems for basic voice mail functions. Voice Mail Card Features: - 4 mailboxes - Each individual message... | |
| Release 3.0 - Used with the Partner ACS R1.1 or higher and Endeavor systems for basic voice mail functions. Voice Mail Card Features - 4 mailboxes - Each individual message... | |
| Replacement Voice Board | |
| Required for 2 port operation of Partner Messaging R1.0 (7068-100) or R6.0 (7068-600) voicemail system. | |
| Required for 4 port operation of Partner Messaging R1.0 (7068-100) or R6.0 (7068-600) voicemail system. Available in New and Refurbished. Please contact us for Best Price and Availability! | |
| Required for 4 port operation of Partner Messaging R1.0 (7068-100) or R6.0 (7068-600) voicemail system. | |
| Required for 6 port operation of Partner Messaging R1.0 (7068-100) or R6.0 (7068-600) voicemail system. | |
| Required for DCS50si equipped with DPKS-V1B power supply. Equipped with 2 ports and capability for 16 mailboxes. Must be upgraded to 4 ports and 32 mailboxes using an upgrade key. | |
| Sangoma 1-T1 Voice Card provides one T1 in a single PCI slot. | |
| Sangoma 2-T1 Voice Card provides two T1's in a single PCI slot. | |
| Sangoma 4-FXO Expansion Card is an expansion voice card that adds 4 FXO analog ports. Attaches to an A200 Primary voice board. | |
| SANGOMA 4-T1 Voice Card provides four T1's in a single PCI slot. | |
| Single sheet double-sided (package of 25). | |
| Small voice mail system with 10 hours of digital message storage. Features: - 128 Real/Virtual Mailboxes - Announcer Mailbox - File Mailbox Groups (5 messaging groups) - Custom Greetings, Mailboxes... | |
| Small Voice Mail System with 10 hours of digital message storage. Voice Mail System Features: - 128 Real/Virtual Mailboxes - Announcer Mailbox - File Mailbox Groups (5 messaging groups) -... | |
| Small voice mail system with 4 ports and 10 hours of digital message storage. Features: - 128 Real/Virtual Mailboxes - Announcer Mailbox - File Mailbox Groups (5 messaging groups) -... | |
| Small voice mail system with 5 hours of digital message storage. Features: - 128 Real/Virtual Mailboxes - Announcer Mailbox - File Mailbox Groups (5 messaging groups) - Custom Greetings, Mailboxes... | |
| Software used to upgrade Vodavi Starplus Dispatch voice mail system from 2 ports to 4 ports. Hardware is installed in base unit for up to 4 ports. | |
| Software used to upgrade Vodavi Starplus Dispatch voice mail system from 6 ports to 8 ports. Hardware is installed in base unit when upgrading beyond 4 ports. | |
| Solid state flash memory voice mail system with 4 ports, 18 hours of message storage and 500 mailboxes. Includes built-in modem. Expandable to 8 ports and 36 hours of message... | |
| Solid state flash memory voice mail system with 4 ports, 36 hours of message storage and 500 mailboxes. Includes built-in modem. Expandable to 8 ports and 72 hours of message... | |
| Solid state flash memory voice mail system with 4 ports, 36 hours of message storage and 500 mailboxes. Includes built-in modem. Expandable to 8 ports. Features: - Announcer mailbox -... | |
| Solid state flash memory voice mail system with 8 ports, 36 hours of message storage and 500 mailboxes. Includes built-in modem. Not expandable. Features: - Announcer mailbox - 5 mailbox... | |
| Solid state flash memory voice mail system with 8 ports, 72 hours of message storage and 500 mailboxes. Includes built-in modem. Not expandable. Features: - Announcer mailbox - 5 mailbox... | |
| STARPLUS Dispatch Highlights Features: - Two, four, six, or eight ports - Easy to upgrade in two-port increments - Automatic configuration of integration with common telephone systems - Unlimited number... | |
| SVMi-4 Upgrade Key (4 Ports) is a small hardware device that is installed in the SVMi-4 card. The SVMi-4 card can not be expanded beyond 4 ports and 32 mailboxes. | |
| System Conversation Guide documentation. | |
| System Language Prompt Set in Australian English language. | |
| System Language Prompt Set in Dutch language. | |
| System language Prompt Set in French language. | |
| System Language Prompt Set in Global Spanish language. | |
| System Language Prompt Set in Portuguese language. | |
| System Language Prompt Set in UK English language. | |
| System Management Guide documentation. | |
| tAA's primary computer telephony integration (CTI) vehicle for stand alone or LAN networking environments. Features: - Supports from 4 to 16 ports - 120 hours of message storage - 10,000... | |
| TeLANophy User Guides (package of 25). | |
| Telephone Technical Support for Amanda Voice Mail Systems. Purchased in 1 hour increments. May be used in 15 minute increments. | |
| Telephone technical support for Panasonic KX-TVS voice mail systems. Purchased in 1 hour increments. May be used in 15 minute increments. | |
| The Amanda Company Portal Complete 0-port Platform comes as a turnkey system with MS Windows XP and the Portal Complete software pre-loaded and tested. Simply pick the voice board type... | |
| The E-Mail Reader and E-Mail Notify/Delivery applications require Novell GroupWise 4.1A. Microsoft Messaging does not require an E-Mail Integration package. Integration provided with ViewMail, but does not support E-Mail Reader. | |
| The E-Mail Reader and E-Mail Notify/Delivery applications requires Lotus cc: Mail Post Office version 6.0. Microsoft Messaging does not require an E-Mail integration package. Integration provided with ViewMail, but does... | |
| The E-Mail Reader and E-Mail Notify/Delivery applications requires Novell Groupwise 5.0. Microsoft Messaging does not require an E-Mail integration package. Integration provided with ViewMail, but does not support E-Mail Reader. | |
| The Ear 4000 is an enhanced automated attendant has the ability to answer 2 or 4 calls simultaneously and efficiently and holds up to 1 hours of memory. Features: -... | |
| The ElectraMail CTI System includes: - Tower style cabinet - OS/2 Warp 4 installed - PC (Pentium 266 MHz CPU or higher) - 32MB RAM - 33.6K internal buad modem... | |
| The EliteMail FMS voice mail is a cost effective Flash ROM-based system for users who don’t require large amounts of storage space but still need a powerful voice mail system... | |
| The features of PAL, but in a smaller package. Provides 500 mailboxes, 130 hours of voice storage and available in 4 to 8 ports. Easy to program and configure using... | |
| The Hospitality package is designed specifically for use in hotels and resorts to provide guests with personal, accurate, and timely messages. Features include personal greetings, security codes, guest directory, and... | |
| The integrated 2 port voice processing platform for the Samsung DS 616. The platform provides the highest level of professional voice processing services to small business. Compatible with iDCS16 release... | |
| The KX-TVA200 is the latest powerful contender in the voice mail industry. Improvements include expandability up to 24 ports and 1000 hours of message storage as well as the ability... | |
| The KX-TVA296 allows the KX-TVA50 voice mail system to be accessed remotely for administration purposes. | |
| The KX-TVA50 is the latest powerful contender in the voicemail industry. Improvements include expandability up to 6 ports and 8 hours of message storage as well as the ability to... | |
| The KX-TVA524 adds an additional 4 hours of recording time to the KX-TVA50 voice mail system. Maximum 1 per system. | |
| The KX-TVA594 allows the KX-TVA50 voice mail system to be accessed over a local area network (LAN) for administration purposes. | |
| The Mediatrix 2102 features voice prioritization over data and innovative IP technology to connect up to two residential phones or fax machines and a PC directly to a broadband modem... | |
| The Norstar Enhanced Call Center System for the CallPilot 150 is compatible with the Norstar Compact and Modular Integrated Communications Systems. Features: - Call Center supports 100 configured agents, 10... | |
| The Norstar Work.Place 4 Port Voice Mail System provides turnkey voice messaging for small or medium sized businesses. This plug-and-play system can have from 4 to 8 ports and allows... | |
| The Norstar Work.Place 8 Port Voice Mail system provides turnkey voice messaging for small or medium sized businesses. This plug-and-play system can have from 4 to 8 ports and allows... | |
| The Nortel Business Communication Manager (BCM) 50 Expansion Unit is designed to add additional capacity to the Nortel BCM 50 by utilizing a single Media Bay Module. Up to two... | |
| The Portal provides a turnkey Internet,PSTN and Integrated Messaging solution with incorporates web browsing from any Internet-capable PC.The system can also be accessed from any touch-tone telephone in the world. | |
| The premier telephony vehicle for enterprise-wide call processing and message handling solutions. Features: - Supports up to 48 ports - Boasts virtually unlimited voice storage - Designed to optimize LAN/WAN... | |
| The Quick Cable makes installations of Comdial Impact phone systems quick and easy by including all of the connections on one cable. The connections include CO and power fail connections,... | |
| The SOHO 4-Port Auto Attendant and Voice Mail system that defined the standard returns in a FLASH based platform. Features: - 4 Analog ports, 17 hours of Flash Memory -... | |
| The SVMi-16E provides 16 ports and up to 1000 mailboxes. Specifically designed to integrate into the iDCS 500 system, the SVMi-16E provides multi-language support for up to 9 languages, fax-on-demand,... | |
| The SVMi-4E provides 4 ports standard and up to 100 mailboxes. Using the latest in Compact Flash memory technology, the SVMi-4E provides up to 2.5 hours of message storage, supports... | |
| The SVMi-8 is a self contained plug in voice mail and auto attendant card for the DCS, DCS 50 and DCS 50si. Supports up to 8 ports (hard disk version... | |
| The SVMi-8E adds capabilities of up to 8 ports and 1,000 mailboxes to your phone system. It provides multi-language support for 12 available languages. E-Mail Gateway, Fax-on-Demand, Network Mailboxes and... | |
| The SVMi-8E is a self contained plug in voice mail and auto attendant card for the DCS, DCS 50 and DCS 50si. Supports up to 8 ports (hard disk version... | |
| The TalkSwitch 244vs is a full-featured hybrid VoIP/traditional PBX telephone system that includes everything you need to sound big, control your communication costs and stay connected everywhere. The 244vs is... | |
| The TalkSwitch 24CA is a compact, all-in-one telephone system that puts the rich features of PBX systems into the reach of small businesses. Includes multi-level Auto Attendant, Voicemail, Fax Detection... | |
| The TalkSwitch 280vs is a full-featured PBX telephone system that includes everything you need to sound big, control your communication costs and stay connected everywhere. The TalkSwitch 280vs is a... | |
| The TalkSwitch 284vs is a full-featured hybrid VoIP/traditional PBX telephone system that includes everything you need to sound big, control your communication costs and stay connected everywhere. The TalkSwitch 284vs... | |
| The TalkSwitch 48-CVA can eliminate branch-to-branch long-distance charges for multi-location businesses spread across different regions, and connect any business to the new breed of IP network services* such as Internet... | |
| The TalkSwitch 48CA incorporates all of the proven functionality of the TalkSwitch 48-NLS and a new internal architecture that makes upgrading to VoIP even easier. In addition, the TalkSwitch 48-CA... | |
| The Work.Group Windows 0 port voice mail system provides turnkey messaging for small and medium sized businesses. This plug-and-play system can provide for 4 to 72 ports and allows 1000+... | |
| The Work.Place 0 port voice mail system provides turnkey voice messaging for small or medium sized businesses. This plug-and-play system can have from 4 to 8 ports and allows 66... | |
| This 128MB flash media unit contains 2 ports and approximately 10 hours of storage. With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication... | |
| This 128MB flash media unit contains 4 ports and approximately 10 hours of storage. With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication... | |
| This 128MB flash media unit contains 8 ports and approximately 10 hours of storage. With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication... | |
| This 1U standard rack sized platform has one available slot for a single PCI voice board to interface to the CO. It is a 0-port platform that comespre-loaded with the... | |
| This 256MB flash media unit contains 2 ports and approximately 25 hours of storage. With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication... | |
| This 256MB flash media unit contains 4 ports and approximately 25 hours of storage. With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication... | |
| This 256MB flash media unit contains 8 ports and approximately 25 hours or storage. With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication... | |
| This 2U standard rack sized platform has room for a Sangoma A200 series PCI voice board to interface to the CO. With the A200 voice board this system can accommodate... | |
| This 64MB flash media unit contains 4 ports and approximately 4 hours of storage. With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication... | |
| This all-in-one sytem has everything you need built-in. A powerful package of flexible telephone features including voicemail and auto attendants. Administration by Serial/USB/Modem. Scalable to a 4 x 8 -... | |
| This flash media unit contains 2 ports and approximately 4 hours of storage.With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication needs accurately,... | |
| This License Card activates 8-ports on the main Merlin Messaging Module R2.5 These cards are used in conjunction with Merlin Messaging Module R2.5. Allows for a complete backup of all... | |
| This Replacement Flash Drive replaces a failed flash drive card for the Amanda SOHO Flash system. SOHO Flash Drive Features: - Comes pre-loaded with the Amanda SOHO software BUT requires... | |
| This will allow you to handle four more simultaneous conversations. The KX-TVA200 voicemail system comes with 4 ports. The KX-TVA204 card increases it by 4 ports. You can add a... | |
| To expand MiniVoice, simply add a memory expansion board. With the expansion board, MiniVoice is capable of providing your business with an extra 32 mailboxes and 3.0 hours of message... | |
| Unified Messaging Module for VME Pro Voice Mail and Auto Attendant. Compatible with both 4 and 8 port. Features: - E-mail client integration - Retrieve voice messages - E-mail notification... | |
| Unified Messaging Module for VME Pro Voice Mail and Auto Attendant. Compatible with both 4 and 8 port. Meassaging Module Features: - E-mail client integration - Retrieve voice messages -... | |
| Unit Manager is a Windows based configuration and maintenance utility for the 1102, 1104 and 1204 devices. Options: - License for 4 to 10 units - License for 11 to... | |
| Updated Model. Provides 2 ports, 64 mailboxes and 18 hours of voice message storage. Stores messages on hard disk. Expandable to 4 ports by adding KX-TVS102. Features: - Offers personalized... | |
| Upgrades a 2 port StarTalk Flash to 4 ports. Features: - Provides an additional 2 ports, 24 mailboxes & 90 minutes of message storage to the StarTalk Flash voice mail... | |
| Upgrades Vodavi Starplus Dispatch voice mail system from 4 ports to 6 ports. Includes 4 port card and software to support 2 additional ports. | |
| Upgrades Vodavi Starplus Dispatch voice mail system from 4 ports to 6 ports. Includes 4 port card and software to support 4 additional ports. | |
| Upgrades Vodavi Starplus Dispatch voice mail system from 4 ports to 6 ports. Includes 4 port card and software to support 6 additional ports. | |
| Use this software and cable to program the Work.Place through a connection with a computer. Amanda no longer provides this software. The cable is a Null Modem cable. See CTG-03044. | |
| Use with any Merlin Legend system. Provides 4 ports, 21 hours of message storage & 100 mailboxes. Available Refurbished only. | |
| Used for Courier and Courier Plus systems. | |
| Used for Courier UMS systems. | |
| Used with Norstar Compact ICS and Modular ICS telephone systems. State-of-the art messaging system for small to mid-sized businesses, with 10-40 mailbox users. Equipped with a built-in 10/100 Ethernet port,... | |
| User Cards (10). | |
| User Guide documentation (Package of 25). | |
| Utilizing the CTI link, InnServer supports integration between popular PMS systems and is designed especially for hospitality applications on Avaya MAGIX. | |
| ViewCall Plus Module, 5 Seats. (Seats indicate additional number of users.) | |
| ViewFax Module (software and documentation). One fax module supports all ViewMail users. ViewFax is the software module used to support fax messaging at the desktop. ViewMail and ActiveFax are required. | |
| VME Elite system delivers an additional set of features including Speech Recognition (available in 4-port version) and Personal Fax Mailbox unifying your communications into a single, interoperable enterprise. Voice Mail... | |
| Voice Mail Package for Aries Key Digital System (ADKS). Package includes: - 1 ADKS-308-KSU (AD0308-KSU-PAK) - 1 Voice Mail PBA(ADOVML-201-PAK) - 1 Option PBA(AD00PT-101-PAK) - 1 Executive Set(ADTE00-MOE-40D) - 3... | |
| Voice Mail, Automated Attendant, Message Notification & AudioText. The Amanda@SOHOPC is the easiest and most versatile voice processing system available. With 2-4 ports, 33 hours of storage and 1000 mailboxes... | |
| Voice Mail, Automated Attendant, Message Notification & AudioText. The SOHO is the easiest and most versatile voice processing system available. With 4 ports, 33 hours of storage and 1000 mailboxes... | |
| VoIP access device equipped with four FXS ports, one 10/100 BaseT Ethernet port and one PSTN bypass port. Connects analog phones or fax machines and legacy PBX and Key Systems... | |
| VoIP access device equipped with two FXS ports and two 10/100 BaseT Ethernet ports. Connects analog phones or fax machines and legacy PBX and Key Systems to an IP telephony... | |
| Windows based voice mail system with unlimited mailboxes, 1000+ hours of messages and from 4 to 24 ports. Fully integrates with virtually every phone system that supports In-Band Signaling, Positive... | |
| Windows based voice mail system with unlimited mailboxes, 1000+ hours of messages and from 8 to 24 ports. Fully integrates with virtually every phone system that supports In-Band Signaling, Positive... | |
| Windows client license for desktop connectivity with Amanda@Work.Group or Amanda@Large.Office. Provides 10 licenses. | |
| With capacity for 1024 mailboxes, 64 hours of record time and as many as 24 ports the KX-TVS300 is more capable than any TVS voice mail system. Expansion: - 6... | |
| With combined function capabilities and Automated Attendant features, the EliteMail VMP can manage one's office’s communication needs accurately, efficiently and courteously. The sophisticated Automated Attendant ensures that calls are answered... | |
| Work.Place-Norstar expansion voice board. |