TelephoneStuff.com Wheelock Multi-Candela Speaker Strobe E70A-24MCC-NW

Description
Multi‑Candela Speaker Strobe is ideal for mass notification systems and for emergency, warning, or trouble notification in many industrial operations. Features: - 4 field-selectable candela settings - Wall or ceiling mountable - Strobe Voltage: 24V DC - Candela Settings: 15 cd, 30 cd, 75 cd, or 95 cd - Available Lens Colors: - Amber - Blue Note: Not listed for fire alarm use but are built with the same high‑quality circuits and parts used in Wheelock's life safety speaker strobes.
Description
Multi‑Candela Speaker Strobe is ideal for mass notification systems and for emergency, warning, or trouble notification in many industrial operations. Features: - 4 field-selectable candela settings - Wall or ceiling mountable - Strobe Voltage: 24V DC - Candela Settings: 15 cd, 30 cd, 75 cd, or 95 cd - Available Lens Colors: - Amber - Blue Note: Not listed for fire alarm use but are built with the same high‑quality circuits and parts used in Wheelock's life safety speaker strobes.

Suppliers

Company
Product
Description
Supplier Links
Wheelock Multi-Candela Speaker Strobe - E70A-24MCC-NW - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Multi-Candela Speaker Strobe
E70A-24MCC-NW
Wheelock Multi-Candela Speaker Strobe E70A-24MCC-NW
Multi‑Candela Speaker Strobe is ideal for mass notification systems and for emergency, warning, or trouble notification in many industrial operations. Features: - 4 field-selectable candela settings - Wall or ceiling mountable - Strobe Voltage: 24V DC - Candela Settings: 15 cd, 30 cd, 75 cd, or 95 cd - Available Lens Colors: - Amber - Blue Note: Not listed for fire alarm use but are built with the same high‑quality circuits and parts used in Wheelock's life safety speaker strobes.

Multi‑Candela Speaker Strobe is ideal for mass notification systems and for emergency, warning, or trouble notification in many industrial operations.
Features:
- 4 field-selectable candela settings
- Wall or ceiling mountable
- Strobe Voltage: 24V DC
- Candela Settings: 15 cd, 30 cd, 75 cd, or 95 cd
- Available Lens Colors:
- Amber
- Blue
Note: Not listed for fire alarm use but are built with the same high‑quality circuits and parts used in Wheelock's life safety speaker strobes.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number E70A-24MCC-NW
Product Name Wheelock Multi-Candela Speaker Strobe
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 25000 Hz
Size 4.11 inch (105 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Dual 8
Specs
SPL 128 dB
Nominal Power 300 watts
Sensitivity 96 dB
View Details