TelephoneStuff.com Wheelock Ceiling Mount Speaker with Field Selectable.. S8-24MCC

Description
The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker with field selectable candela settings of 115/177cd Features: - Speaker and Speaker Strobes - Dual voltage transformer (25/70V) - Jumper selectable multiple wattage taps: 1/8, ¼, ½, 1, 2, 4, 8 - 93 dBA @ 8 watts of source power - Frequency Response: 200Hz – 15kHz and 400Hz – 4kHz (UL) - Magnet weight: 9.5 oz. - Speaker impedance:8 ohms - Round metal 12" grille, with white powder coated finish - Compatible with DC circuit supervision - UL Listed under Standard 1480
Description
The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker with field selectable candela settings of 115/177cd Features: - Speaker and Speaker Strobes - Dual voltage transformer (25/70V) - Jumper selectable multiple wattage taps: 1/8, ¼, ½, 1, 2, 4, 8 - 93 dBA @ 8 watts of source power - Frequency Response: 200Hz – 15kHz and 400Hz – 4kHz (UL) - Magnet weight: 9.5 oz. - Speaker impedance:8 ohms - Round metal 12" grille, with white powder coated finish - Compatible with DC circuit supervision - UL Listed under Standard 1480

Suppliers

Company
Product
Description
Supplier Links
Wheelock Ceiling Mount Speaker with Field Selectable.. - S8-24MCC - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Ceiling Mount Speaker with Field Selectable..
S8-24MCC
Wheelock Ceiling Mount Speaker with Field Selectable.. S8-24MCC
The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations: S8-70/25 Dual voltage, multi-tap speaker S8-24MCC Speaker with field selectable candela settings of 15/30/75/95cd S8-24MCCH Speaker with field selectable candela settings of 115/177cd Features: - Speaker and Speaker Strobes - Dual voltage transformer (25/70V) - Jumper selectable multiple wattage taps: 1/8, ¼, ½, 1, 2, 4, 8 - 93 dBA @ 8 watts of source power - Frequency Response: 200Hz – 15kHz and 400Hz – 4kHz (UL) - Magnet weight: 9.5 oz. - Speaker impedance:8 ohms - Round metal 12" grille, with white powder coated finish - Compatible with DC circuit supervision - UL Listed under Standard 1480

The Series S, 8” Ceiling Speakers and Speaker Strobes are available in three configurations:
S8-70/25
Dual voltage, multi-tap speaker
S8-24MCC
Speaker with field selectable candela settings of 15/30/75/95cd
S8-24MCCH
Speaker with field selectable candela settings of 115/177cd
Features:
- Speaker and Speaker Strobes
- Dual voltage transformer (25/70V)
- Jumper selectable multiple wattage taps: 1/8, ¼, ½, 1, 2, 4, 8
- 93 dBA @ 8 watts of source power
- Frequency Response: 200Hz – 15kHz and 400Hz – 4kHz (UL)
- Magnet weight: 9.5 oz.
- Speaker impedance:8 ohms
- Round metal 12" grille, with white powder coated finish
- Compatible with DC circuit supervision
- UL Listed under Standard 1480

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S8-24MCC
Product Name Wheelock Ceiling Mount Speaker with Field Selectable..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers