TelephoneStuff.com Wheelock Aluminum Weatherproof 15 Watt Horn Loudspeaker.. STH-15S

Description
Wheelock’s Series STH-15S Supervised Horn Loudspeakers are equipped with a compression driver providing up to 15 watts of power handling capability, superior intelligibility and dispersion to achieve maximum sound projection and penetration. Features: - Approvals Include: UL Standard 1480 – (Speakers for Fire Protective Signaling Systems), California State Fire Marshal (CSFM) - 15-Watt High Efficiency Compression Driver - Weather-resistant, vandal-resistant aluminum construction assures protection against water, humidity, vermin, and corrosion - Reentrant acoustic path - 25/70/100V transformer featuring a screwdriver adjustable, 7 position watt/impedance selection switch - 5 mfd Capacitor for Line Supervision - Universal-mounting bracket - Installation terminals and power selector are recessed mounted, and protected by the metal interface adapter, or clear plastic shield
Description
Wheelock’s Series STH-15S Supervised Horn Loudspeakers are equipped with a compression driver providing up to 15 watts of power handling capability, superior intelligibility and dispersion to achieve maximum sound projection and penetration. Features: - Approvals Include: UL Standard 1480 – (Speakers for Fire Protective Signaling Systems), California State Fire Marshal (CSFM) - 15-Watt High Efficiency Compression Driver - Weather-resistant, vandal-resistant aluminum construction assures protection against water, humidity, vermin, and corrosion - Reentrant acoustic path - 25/70/100V transformer featuring a screwdriver adjustable, 7 position watt/impedance selection switch - 5 mfd Capacitor for Line Supervision - Universal-mounting bracket - Installation terminals and power selector are recessed mounted, and protected by the metal interface adapter, or clear plastic shield

Suppliers

Company
Product
Description
Supplier Links
Wheelock Aluminum Weatherproof 15 Watt Horn Loudspeaker.. - STH-15S - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Aluminum Weatherproof 15 Watt Horn Loudspeaker..
STH-15S
Wheelock Aluminum Weatherproof 15 Watt Horn Loudspeaker.. STH-15S
Wheelock’s Series STH-15S Supervised Horn Loudspeakers are equipped with a compression driver providing up to 15 watts of power handling capability, superior intelligibility and dispersion to achieve maximum sound projection and penetration. Features: - Approvals Include: UL Standard 1480 – (Speakers for Fire Protective Signaling Systems), California State Fire Marshal (CSFM) - 15-Watt High Efficiency Compression Driver - Weather-resistant, vandal-resistant aluminum construction assures protection against water, humidity, vermin, and corrosion - Reentrant acoustic path - 25/70/100V transformer featuring a screwdriver adjustable, 7 position watt/impedance selection switch - 5 mfd Capacitor for Line Supervision - Universal-mounting bracket - Installation terminals and power selector are recessed mounted, and protected by the metal interface adapter, or clear plastic shield

Wheelock’s Series STH-15S Supervised Horn Loudspeakers are
equipped with a compression driver providing up to 15 watts
of power handling capability, superior intelligibility and
dispersion to achieve maximum sound projection and
penetration.
Features:
- Approvals Include: UL Standard 1480 – (Speakers for Fire
Protective Signaling Systems), California State Fire Marshal
(CSFM)
- 15-Watt High Efficiency Compression Driver
- Weather-resistant, vandal-resistant aluminum construction assures protection against water, humidity, vermin, and
corrosion
- Reentrant acoustic path
- 25/70/100V transformer featuring a screwdriver adjustable, 7 position watt/impedance selection switch
- 5 mfd Capacitor for Line Supervision
- Universal-mounting bracket
- Installation terminals and power selector are recessed
mounted, and protected by the metal interface adapter, or
clear plastic shield

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number STH-15S
Product Name Wheelock Aluminum Weatherproof 15 Watt Horn Loudspeaker..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - LC10WF-8A - MISCO
Specs
Nominal Power 60 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details