TelephoneStuff.com Valcom Monitor Speaker S-700

Description
Monitor Speaker offers a compact design and high-quality sound. Black Monitor Speaker shown with Optional Mounting Bracket (S-BKT). Features: - Nine position selector switch behind grille - Built-in hanger for wall mounting - Optional mounting bracket (S-BKT) allows precise positioning - Screw terminal block for secure connections of 18 to 24 gauge wires - Available in white and black - Removable color coordinated cloth covered grille - Operates on 8 ohm, 25, 70 and 100 volt speaker lines
Description
Monitor Speaker offers a compact design and high-quality sound. Black Monitor Speaker shown with Optional Mounting Bracket (S-BKT). Features: - Nine position selector switch behind grille - Built-in hanger for wall mounting - Optional mounting bracket (S-BKT) allows precise positioning - Screw terminal block for secure connections of 18 to 24 gauge wires - Available in white and black - Removable color coordinated cloth covered grille - Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Suppliers

Company
Product
Description
Supplier Links
Valcom Monitor Speaker - S-700 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Monitor Speaker
S-700
Valcom Monitor Speaker S-700
Monitor Speaker offers a compact design and high-quality sound. Black Monitor Speaker shown with Optional Mounting Bracket (S-BKT). Features: - Nine position selector switch behind grille - Built-in hanger for wall mounting - Optional mounting bracket (S-BKT) allows precise positioning - Screw terminal block for secure connections of 18 to 24 gauge wires - Available in white and black - Removable color coordinated cloth covered grille - Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Monitor Speaker offers a compact design and high-quality sound. Black Monitor Speaker shown with Optional Mounting Bracket (S-BKT).
Features:
- Nine position selector switch behind grille
- Built-in hanger for wall mounting
- Optional mounting bracket (S-BKT) allows precise positioning
- Screw terminal block for secure connections of 18 to 24 gauge wires
- Available in white and black
- Removable color coordinated cloth covered grille
- Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-700
Product Name Valcom Monitor Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR40N08A01K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 94 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
4 suppliers