TelephoneStuff.com Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| BNC connectors allow ease of engagement and disengagement using bayonet couplings and overlapping dielectrics. One connector installation method is offered. The "O" crimp design allows a uniform compression on the... | |
| BNC connectors allow ease of engagement and disengagement using bayonet couplings and overlapping dielectrics. Three connector installation methods are offered. The "O" crimp design allows a uniform compression on the... | |
| BNC connectors allow ease of engagement and disengagement using bayonet couplings and overlapping dielectrics. Two connector installation methods are offered. The "O" crimp design allows a uniform compression on the... | |
| Connector/adapter used to convert the SMDR connector on your telephone system to a 25 pin serial port connector on your computer. Also used for WinSPM connection. Available in male or... | |
| Crimp on F-type coaxial connector with 90 degree bend. Used with RG59 PVC coaxial cable. Comes in a package of 6. | |
| Dual-polarity, field-configurable MT-RJ connectors. Spectro-Link Workstation connectors offer innovative push-button fiber termination, and plug directly into MOS adapters. Spectro-Link Frame-Station connectors use a cam technology to lock the fiber into... | |
| Epoxy and Polish MT-RJ, 50 µm Multimode Connectors. Comes in a package of 100. | |
| Epoxy and Polish MT-RJ, 50 μm Multimode Connector without pins. Comes in a bulk pack of 100. | |
| For connecting raceway to conduit boxes, panel boxes, having a KO for conduit. May also be used with conduit type fittings. Break out crescent twistout to use with V700. Demesions:... | |
| RCA female to F-type female modular connector. Features: - Gold plated connector | |
| Termination tool for MT-RJ Connectors Tool Features: - Dual hex cavity: .0178"/.0151".Flat crimp 0.052" - Hex crimp 0.136" - Hardened die | |
| The UniCam QuickPress MT-RJ connector is a combination 2-fiber plug and jack connector and adapter. Although the connector and adapter are essential, the UniCam QuickPress connector will allow the user... | |
| This is a standard "66 connecting block", but has 12 2-pair RJ-45 female connectors already on it. Actually has room for 1 more pair of wires should you need it,... |