X3324 -- LEVITON SPEAKER WIRE - 1 PAIR / 14 AWG
TelephoneStuff.com
Leviton Speaker Wire - 1 Pair / 14 AWG
X3324
Description
14 gauge speaker wire.
Description
14 gauge speaker wire.
Suppliers
Leviton Speaker Wire - 1 Pair / 14 AWG
X3324
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
X3324 |
|
Product Name
|
Leviton Speaker Wire - 1 Pair / 14 AWG |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
97 dB
Size
5.50 inch (140 mm)
View Details
Features
Outdoor; Digital
SPL
100 dB
Sensitivity
100 dB
View Details
Mallory Sonalert Products, Inc.
SPL
89 dB
Nominal Power
0.2500 watts
Maximum Power
0.5000 watts
View Details
4 suppliers