TelephoneStuff.com Valcom One-Way Pendant Speaker V-1015B

Description
One-Way Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance. Pendant Speaker Features: - Provides quality background music and paging - Low profile - Volume control provides easy adjustments of audio levels - Tube style pendant speaker - 6 foot black chain - Aluminum housing - Available in black, white, or gray finishes - Cone Diameter: 5" - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz - Control Unit Power Requirements: -6 Valcom Power Units
Description
One-Way Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance. Pendant Speaker Features: - Provides quality background music and paging - Low profile - Volume control provides easy adjustments of audio levels - Tube style pendant speaker - 6 foot black chain - Aluminum housing - Available in black, white, or gray finishes - Cone Diameter: 5" - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz - Control Unit Power Requirements: -6 Valcom Power Units

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Pendant Speaker - V-1015B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Pendant Speaker
V-1015B
Valcom One-Way Pendant Speaker V-1015B
One-Way Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance. Pendant Speaker Features: - Provides quality background music and paging - Low profile - Volume control provides easy adjustments of audio levels - Tube style pendant speaker - 6 foot black chain - Aluminum housing - Available in black, white, or gray finishes - Cone Diameter: 5" - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz - Control Unit Power Requirements: -6 Valcom Power Units

One-Way Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance.
Pendant Speaker Features:
- Provides quality background music and paging
- Low profile
- Volume control provides easy adjustments of audio levels
- Tube style pendant speaker
- 6 foot black chain
- Aluminum housing
- Available in black, white, or gray finishes
- Cone Diameter: 5"
- Voice Coil Impedance: 45 ohms
- Frequency Response: 70 Hz - 16 kHz
- Control Unit Power Requirements: -6 Valcom Power Units

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1015B
Product Name Valcom One-Way Pendant Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1329-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers