TelephoneStuff.com Legrand - On-Q Single Keystone Speaker Insert WP3456-WH

Description
Single Keystone Speaker Insert is ideal for use in all keystone wall plates.
Description
Single Keystone Speaker Insert is ideal for use in all keystone wall plates.

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Single Keystone Speaker Insert - WP3456-WH - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Single Keystone Speaker Insert
WP3456-WH
Legrand - On-Q Single Keystone Speaker Insert WP3456-WH
Single Keystone Speaker Insert is ideal for use in all keystone wall plates.

Single Keystone Speaker Insert is ideal for use in all keystone wall plates.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WP3456-WH
Product Name Legrand - On-Q Single Keystone Speaker Insert
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details