TelephoneStuff.com Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| 2 Line Terminal Box provides modular access to a wired entry point or as a unprotected network interface in premise wiring applications. Features: - Allows multiple station runs from a... | |
| 2 Line Terminal Box without Modular Jack provides modular access to a wire entry point, or as an unprotected premise network interface. Features: - Allows multiple station runs from a... | |
| 3-Gang Electrical Back Box. Back Box Features: - Designed for the AN-8050DS Door Station | |
| 3-Gang Indoor Surface Mount Box for AN-8050DS. Indoor Surface Mount Box Features: - Designed for the AN-8050DS Door Station | |
| 4-conductor, screw terminals without modular cord. Features: - Allows up to four hard-wired, additional extensions and/or accessories to be added - Entrance bridge provides a convenient disconnect point for premise... | |
| 4-conductor, screw terminals, with modular cord Features: - Allows up to four hard-wired, additional extensions and/or accessories to be added - Entrance bridge provides a convenient disconnect point for premise... | |
| 5-Gang Electrical Back Box. Back Box Features: - Designed for the AN-8031MS Master Station | |
| 5-Gang Surface Mount Box for AN-8031MS. Surface Mount Box Features: - Designed for the AN-8031MS Master Station | |
| JB1 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1, TSR2 & TSR3. Features: - Comes... | |
| JB2 raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1. TSR2 & TSR3. Features: - Comes... | |
| JBD raceway junction box equipped with concentric knockouts. Providing knockouts on all four sides eliminates routing and installation inconvenience. Manufactured by HellermanTyton as TSR1, TSR2 & TSR3. Features: - Comes... | |
| LEF-5 Desktop Terminal Box (no door release). | |
| Page/Party junction boxes. Features: - Indoor or Outdoor - Metallic or Non-metallic - 22-point or 38-point Terminal - Hinged Door on Non-Metallic - Division 2 Approved (Model 9974) Returns: -... | |
| Provides homes with protection from high-energy transient voltage surges that can damage sensitive electronic circuits in computers, audio and video components and electronic appliances. Features: - 120/208V 3PY panel protector... | |
| Provides wired access to a wired entry point or as a unprotected network interface in premise wiring applications. Supports 1 line and allows multiple station runs from a service entry... | |
| Raceway 1 Gang and 2 Gang Junction Boxes are Low voltage and available in single gang and double gang sizes with varying depths. Provide concentric knockouts on all 4 sides... | |
| SPM-1500 series tactical microphones are completely field repairable, which means less down time from sending the unit in for repairs. Just remove the worn out component and replace it with... | |
| Terminal box for Aiphone parts LEF-10 or LEF-10S. (4-3/4" x 2-3/4" x 1-3/16") | |
| Terminal box for YAZ-90-3, desk top use. | |
| Terminal Box. Terminal Box Features: - For desk-top or surface wall mounting - 5' Cord - Compatible with TD-HB handset intercoms - Call Station Compatibility: - 1-Call Sub Station (TDW-1/A)... | |
| The 305 block provides modular access to a wire entry point, or as an unprotected premise network interface. Features: - Allows multiple station runs from a service entry point -... |