TelephoneStuff.com Legrand - On-Q evoQ Center Channel Speaker HT7157

Description
evoQ Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation. evoQ Speaker Features: - Magnetically shielded drivers to prevent video interference - Can be placed horizontally or vertically above or below display - Equipped with dual glass fiber woofers and aluminum dome tweeter - Power Handling: 100 W - Frequency Response: 75-20 kHz - Impedance: 8 ohm
Description
evoQ Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation. evoQ Speaker Features: - Magnetically shielded drivers to prevent video interference - Can be placed horizontally or vertically above or below display - Equipped with dual glass fiber woofers and aluminum dome tweeter - Power Handling: 100 W - Frequency Response: 75-20 kHz - Impedance: 8 ohm

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ Center Channel Speaker - HT7157 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ Center Channel Speaker
HT7157
Legrand - On-Q evoQ Center Channel Speaker HT7157
evoQ Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation. evoQ Speaker Features: - Magnetically shielded drivers to prevent video interference - Can be placed horizontally or vertically above or below display - Equipped with dual glass fiber woofers and aluminum dome tweeter - Power Handling: 100 W - Frequency Response: 75-20 kHz - Impedance: 8 ohm

evoQ Center Channel Speaker is optimized for home theater systems. Its bookshelf design is perfect for situations that do not permit an in-wall installation.
evoQ Speaker Features:
- Magnetically shielded drivers to prevent video interference
- Can be placed horizontally or vertically above or below display
- Equipped with dual glass fiber woofers and aluminum dome tweeter
- Power Handling: 100 W
- Frequency Response: 75-20 kHz
- Impedance: 8 ohm

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT7157
Product Name Legrand - On-Q evoQ Center Channel Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers