TelephoneStuff.com Valcom Lay-In Ceiling Speaker with Backbox S-521

Description
Lay-In Ceiling Speaker with Backbox is easier, quicker, less expensive installation. Replaces 1/2 of a 2' x 2' ceiling tile. Features: - No cutting tiles, no broken tiles, no mess - Excellent music & voice quality - Inconspicuous front accessible volume control - 25/70 volt transformer - Durable white acrylic baked enamel finish - Integral backbox meets or exceeds ASTM E84 Flame & smoke test with 3 hour burn rating (UL 181)
Description
Lay-In Ceiling Speaker with Backbox is easier, quicker, less expensive installation. Replaces 1/2 of a 2' x 2' ceiling tile. Features: - No cutting tiles, no broken tiles, no mess - Excellent music & voice quality - Inconspicuous front accessible volume control - 25/70 volt transformer - Durable white acrylic baked enamel finish - Integral backbox meets or exceeds ASTM E84 Flame & smoke test with 3 hour burn rating (UL 181)

Suppliers

Company
Product
Description
Supplier Links
Valcom Lay-In Ceiling Speaker with Backbox - S-521 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Lay-In Ceiling Speaker with Backbox
S-521
Valcom Lay-In Ceiling Speaker with Backbox S-521
Lay-In Ceiling Speaker with Backbox is easier, quicker, less expensive installation. Replaces 1/2 of a 2' x 2' ceiling tile. Features: - No cutting tiles, no broken tiles, no mess - Excellent music & voice quality - Inconspicuous front accessible volume control - 25/70 volt transformer - Durable white acrylic baked enamel finish - Integral backbox meets or exceeds ASTM E84 Flame & smoke test with 3 hour burn rating (UL 181)

Lay-In Ceiling Speaker with Backbox is easier, quicker, less expensive installation. Replaces 1/2 of a 2' x 2' ceiling tile.
Features:
- No cutting tiles, no broken tiles, no mess
- Excellent music & voice quality
- Inconspicuous front accessible volume control
- 25/70 volt transformer
- Durable white acrylic baked enamel finish
- Integral backbox meets or exceeds ASTM E84
Flame & smoke test with 3 hour burn rating (UL 181)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-521
Product Name Valcom Lay-In Ceiling Speaker with Backbox
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PB-2712WQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details