TelephoneStuff.com Aiphone Ceiling Speaker, 25V and 70V XFRMR, 4W SP-2570N

Description
SP2570N Ceiling speaker, 25V and 70V XFRMR, 4W. Note: - Use SP-2570N with an NP-25V non-polarized capacitor (33mfd, 25V, non-polarized)
Description
SP2570N Ceiling speaker, 25V and 70V XFRMR, 4W. Note: - Use SP-2570N with an NP-25V non-polarized capacitor (33mfd, 25V, non-polarized)

Suppliers

Company
Product
Description
Supplier Links
Aiphone Ceiling Speaker, 25V and 70V XFRMR, 4W - SP-2570N - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Ceiling Speaker, 25V and 70V XFRMR, 4W
SP-2570N
Aiphone Ceiling Speaker, 25V and 70V XFRMR, 4W SP-2570N
SP2570N Ceiling speaker, 25V and 70V XFRMR, 4W. Note: - Use SP-2570N with an NP-25V non-polarized capacitor (33mfd, 25V, non-polarized)

SP2570N Ceiling speaker, 25V and 70V XFRMR, 4W.
Note:
- Use SP-2570N with an NP-25V non-polarized capacitor (33mfd, 25V, non-polarized)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SP-2570N
Product Name Aiphone Ceiling Speaker, 25V and 70V XFRMR, 4W
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - A35S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details