TelephoneStuff.com GAI-Tronics 8 Ohm Horn/Speaker HP15-8

Description
Loudspeaker designed for the reproduction and broadcast of voice communications and pre-recorded tones and speech messages. These loudspeakers are typically used in industrial and commercial locations such as manufacturing plants, metal and chemical processing facilities, and warehouses. Horn/Speaker Features: - ABS construction for corrosion and weather resistance, and durability - Stainless steel mounting bracket - Compact integral 8 ohm driver has 15 watt rating Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Loudspeaker designed for the reproduction and broadcast of voice communications and pre-recorded tones and speech messages. These loudspeakers are typically used in industrial and commercial locations such as manufacturing plants, metal and chemical processing facilities, and warehouses. Horn/Speaker Features: - ABS construction for corrosion and weather resistance, and durability - Stainless steel mounting bracket - Compact integral 8 ohm driver has 15 watt rating Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics 8 Ohm Horn/Speaker - HP15-8 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics 8 Ohm Horn/Speaker
HP15-8
GAI-Tronics 8 Ohm Horn/Speaker HP15-8
Loudspeaker designed for the reproduction and broadcast of voice communications and pre-recorded tones and speech messages. These loudspeakers are typically used in industrial and commercial locations such as manufacturing plants, metal and chemical processing facilities, and warehouses. Horn/Speaker Features: - ABS construction for corrosion and weather resistance, and durability - Stainless steel mounting bracket - Compact integral 8 ohm driver has 15 watt rating Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Loudspeaker designed for the reproduction and broadcast of voice communications and pre-recorded tones and speech messages. These loudspeakers are typically used in industrial and commercial locations such as manufacturing plants, metal and chemical processing facilities, and warehouses.
Horn/Speaker Features:
- ABS construction for corrosion and weather resistance, and durability
- Stainless steel mounting bracket
- Compact integral 8 ohm driver has 15 watt rating
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HP15-8
Product Name GAI-Tronics 8 Ohm Horn/Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-2712PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details
4 suppliers